Festo Corporation Active carbon filter LFX-1/2-D-MIDI

Description
Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³ Size: mini, midi, maxi
Request a Quote Datasheet
Description
Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³ Size: mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active carbon filter - LFX-1/2-D-MIDI - Festo Corporation
Islandia, NY, United States
Active carbon filter
LFX-1/2-D-MIDI
Active carbon filter LFX-1/2-D-MIDI
Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³ Size: mini, midi, maxi
  • Removal of gaseous oil particles from compressed air using activated carbon
  • Air quality class at the output [1.4.1] to ISO 8573-1
  • Eliminates odors and vapors
  • Residual oil content = 0.003 mg/m³
  • Size: mini, midi, maxi
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number LFX-1/2-D-MIDI
Product Name Active carbon filter
Filter Type General Purpose; Adsorbent
Connection 1/2" NPT; Sub-base G1/2
Maximum Volume 31.8 SCFM (54.02 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Active carbon filter - MS4N-LFX-1/8-U - Festo Corporation
Specs
Filter Type General Purpose; Adsorbent
Connection 1/8" NPT; NPT1/8-27
Filter Size 4 microns (4 micrometers)
View Details
Fine filter - LFMB-1-D-MAXI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1" NPT; 1 NPT
Maximum Volume 98.2 SCFM (167 m³/hr)
View Details
Micro filter - LFMA-3/8-D-MIDI-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; 3/8 NPT
Maximum Volume 31.1 SCFM (52.82 m³/hr)
View Details
Fine filter - LFMB-1/4-D-MINI-DA-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Maximum Volume 23.0 SCFM (39.01 m³/hr)
View Details