ACCES I/O Products, Inc. USB Isolated Input and Relay Output Digital I/O Modules USB-IIRO-8

Description
Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 16 optically isolated inputs 16 Form C electromechanical 1A relays Internal, removable screw terminal board for easy wiring Small (4" x 4"x 1.4") rugged industrial enclosure Custom high-speed function driver PC/104 module size and mounting compatibility Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS Eight or four input/output versions available Input only and relay only versions External power from AC/DC adapter for high current capabilities OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications DIN rail mounting provision RoHS Available. Please contact us for ordering information
Description
Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 16 optically isolated inputs 16 Form C electromechanical 1A relays Internal, removable screw terminal board for easy wiring Small (4" x 4"x 1.4") rugged industrial enclosure Custom high-speed function driver PC/104 module size and mounting compatibility Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS Eight or four input/output versions available Input only and relay only versions External power from AC/DC adapter for high current capabilities OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications DIN rail mounting provision RoHS Available. Please contact us for ordering information

Suppliers

Company
Product
Description
Supplier Links
USB Isolated Input and Relay Output Digital I/O Modules - USB-IIRO-8 - ACCES I/O Products, Inc.
San Diego, CA, USA
USB Isolated Input and Relay Output Digital I/O Modules
USB-IIRO-8
USB Isolated Input and Relay Output Digital I/O Modules USB-IIRO-8
Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 16 optically isolated inputs 16 Form C electromechanical 1A relays Internal, removable screw terminal board for easy wiring Small (4" x 4"x 1.4") rugged industrial enclosure Custom high-speed function driver PC/104 module size and mounting compatibility Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS Eight or four input/output versions available Input only and relay only versions External power from AC/DC adapter for high current capabilities OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications DIN rail mounting provision RoHS Available. Please contact us for ordering information

Features

  • High-speed USB 2.0 device, USB 3.0 and 1.1 compatible
  • 16 optically isolated inputs
  • 16 Form C electromechanical 1A relays
  • Internal, removable screw terminal board for easy wiring
  • Small (4" x 4"x 1.4") rugged industrial enclosure
  • Custom high-speed function driver
  • PC/104 module size and mounting compatibility
  • Type B USB connector features industrial strength and high-retention design
  • Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping

FACTORY OPTIONS

  • Eight or four input/output versions available
  • Input only and relay only versions
  • External power from AC/DC adapter for high current capabilities
  • OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications
  • DIN rail mounting provision
  • RoHS Available. Please contact us for ordering information
Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Data Acquisition
Product Number USB-IIRO-8
Product Name USB Isolated Input and Relay Output Digital I/O Modules
Data Acquisition Input/Output Module
Form Factor PC Board (optional feature); DIN Rail (optional feature); Stand-alone
Outputs Relay Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

16-ch Universal Digital I/O Module - ADAM-5050-A2E - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage Dry Contact Logic level 0: close to GND Logic level 1: open Wet Contact Logic level 0: 2 V max. Logic level 1: 4 ~ 30 V
View Details
2 suppliers
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
SCMD-MIAC/MIDC Miniature Digital Input Module - SCMD-MIAC/MIDC - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount
Outputs Analog Voltage Output; TTL
View Details