ACCES I/O Products, Inc. Isolated Digital Input Low-side Fet Switch Output Boards USB-IDIO-8L

Description
Features 16 individually optically isolated inputs (channel to channel and channel to ground) Polarity insensitive AC/DC inputs accept up to 31 VDC or AC RMS Jumper selectable filtering per input channel for AC or voltage transients 16 optically isolated fully protected low-side FETs capable of sinking up to 500mA each Internal removable screw terminal board for easy wiring All power drawn from USB port, no external power adapter required USB/104 form-factor for OEM embedded applications Small (4" x 4"x 1.4") rugged industrial enclosure Custom high-speed function driver PC/104 module size and mounting compatibility Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS Input only and solid state output only versions Eight or four input/output versions External power for high current capabilities Extended temperature and DIN rail mounting provisions OEM version (board only) features PC/104 module size and mounting compatibility RoHS Available. Please contact us for ordering information
Description
Features 16 individually optically isolated inputs (channel to channel and channel to ground) Polarity insensitive AC/DC inputs accept up to 31 VDC or AC RMS Jumper selectable filtering per input channel for AC or voltage transients 16 optically isolated fully protected low-side FETs capable of sinking up to 500mA each Internal removable screw terminal board for easy wiring All power drawn from USB port, no external power adapter required USB/104 form-factor for OEM embedded applications Small (4" x 4"x 1.4") rugged industrial enclosure Custom high-speed function driver PC/104 module size and mounting compatibility Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS Input only and solid state output only versions Eight or four input/output versions External power for high current capabilities Extended temperature and DIN rail mounting provisions OEM version (board only) features PC/104 module size and mounting compatibility RoHS Available. Please contact us for ordering information

Suppliers

Company
Product
Description
Supplier Links
Isolated Digital Input Low-side Fet Switch Output Boards - USB-IDIO-8L - ACCES I/O Products, Inc.
San Diego, CA, USA
Isolated Digital Input Low-side Fet Switch Output Boards
USB-IDIO-8L
Isolated Digital Input Low-side Fet Switch Output Boards USB-IDIO-8L
Features 16 individually optically isolated inputs (channel to channel and channel to ground) Polarity insensitive AC/DC inputs accept up to 31 VDC or AC RMS Jumper selectable filtering per input channel for AC or voltage transients 16 optically isolated fully protected low-side FETs capable of sinking up to 500mA each Internal removable screw terminal board for easy wiring All power drawn from USB port, no external power adapter required USB/104 form-factor for OEM embedded applications Small (4" x 4"x 1.4") rugged industrial enclosure Custom high-speed function driver PC/104 module size and mounting compatibility Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS Input only and solid state output only versions Eight or four input/output versions External power for high current capabilities Extended temperature and DIN rail mounting provisions OEM version (board only) features PC/104 module size and mounting compatibility RoHS Available. Please contact us for ordering information

Features

  • 16 individually optically isolated inputs (channel to channel and channel to ground)
  • Polarity insensitive AC/DC inputs accept up to 31 VDC or AC RMS
  • Jumper selectable filtering per input channel for AC or voltage transients
  • 16 optically isolated fully protected low-side FETs capable of sinking up to 500mA each
  • Internal removable screw terminal board for easy wiring
  • All power drawn from USB port, no external power adapter required
  • USB/104 form-factor for OEM embedded applications
  • Small (4" x 4"x 1.4") rugged industrial enclosure
  • Custom high-speed function driver
  • PC/104 module size and mounting compatibility
  • Type B USB connector features industrial strength and high-retention design
  • Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping

FACTORY OPTIONS

  • Input only and solid state output only versions
  • Eight or four input/output versions
  • External power for high current capabilities
  • Extended temperature and DIN rail mounting provisions
  • OEM version (board only) features PC/104 module size and mounting compatibility
  • RoHS Available. Please contact us for ordering information
Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Data Acquisition
Product Number USB-IDIO-8L
Product Name Isolated Digital Input Low-side Fet Switch Output Boards
Data Acquisition Input/Output Module
Form Factor PC Board (optional feature); DIN Rail (optional feature); Stand-alone
Outputs FET Switch
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

 - Analog Output Boards for Laureate™ Meters, Counters & Timers - Laurel Electronics LLC
Specs
Data Acquisition Output Module
View Details
Output Bypass 2 - 01984-2551-0001 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details
6-ch Input Module, Fusion-LN, 102.4kHz - -3070-A-060- - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Standalone
Host Connection TCP/IP
View Details