ACCES I/O Products, Inc. USB Digital Counter/Timer Module USB-CTR-15

Description
Features High-Speed USB 2.0 device, USB 3.0 compatible Fifteen independent 16-bit counter/timers (5 x 82C54-10) Clock, gate and out signals from all 15 channels buffered and accessed via 1 connector PC/104 module size (3.550" by 3.775") and mounting compatibility Standard configuration adaptor pre-configured for event counting, frequency measurement, pulse width measurement, or frequency generation Removable screw-terminal board for easy wiring User wiring adaptor card provided for flexible yet easy counter concatenation/config uration Rugged small-sized (4" x 4" x 1.25") steel enclosure Type B USB connector features industrial strength and high-retention design FACTORY OPTIONS Extended operating temperature (-40° to +85°C) External power components and AC/DC adapter Screw terminals for power input provide high retention connection OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications RoHS Available. Please contact us for ordering information The USB-CTR-15 is an ideal solution for adding portable, easy-to-install, counter/timer capabilities to any PC or embedded system with a USB port. This board is packaged in a small, rugged, industrial enclosure and features 15 independent 16-bit counter/timers. The unit is a true USB 2.0 device, offering the highest speed available with the USB bus. It is fully compatible with both USB 1.1 and USB 2.0 ports. The unit is plug-and-play allowing quick connect/disconnect whenever you need additional counter/timer devices on your USB port. The USB-CTR-15 can be used for a wide variety of measurement applications including event counting, frequency measurements, position measurement, pulse counting, pulse-width modulation and pulse generation. The OEM version provides just the board without the enclosure or external screw terminal board and is ideal for a variety of embedded OEM applications. The USB-CTR-15 features five fully-undedicated industry standard 82C54 counter/timer chips. Each 82C54 provides three independent software programmable 16-bit counters. The maximum allowable input frequency is 10 MHz. I/O wiring connections are provided via an industry standard 50-pin IDC connector or via a removable screw terminal adapter board. A User Configuration Adapter board is also provided to assist in wiring the counters together. This allows for flexible yet easy counter concatenation/config uration. The USB-CTR-15 is designed to be used in rugged industrial environments but is small enough to fit nicely onto any desk or testing station. The board measures just 3.550 by 3.775 inches and ships inside a steel powder-coated enclosure with an anti-skid bottom. OEM USB/104 FORM FACTOR What makes the OEM option unique is that its PCB size and mounting holes match the PC/104 form factor (without the bus connections). This allows our rugged counter/timer board to be added to any PCI-104 or PC/104 stack by connecting it to a simple USB port usually included on-board with embedded CPU form factors such as EBX, EPIC, and PC/104 - especially important since many newer CPU chipsets do not support ISA and have plenty of USB ports. Future stacks will be using the extremely fast PCI Express bus which is essentially overkill for simple digital monitoring and control. The USB-CTR-15 OEM board can also be added into many pre-existing standard PC/104 based systems and enclosures. The OEM (board only) version is perfect for a variety of embedded applications. The board's pre-drilled mounting holes allow for installation using standoffs inside most enclosures or systems. High Retention USB Connector The ever-growing presence of USB in the industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used on all ACCES USB/104 products which features a high retention design that complies with the class 1, Div II minimum withdrawal requirement of over 3 pounds of force (15 Newtons). This connector has an orange color-coded insulator to quickly differentiate it from standard USB connectors. Using these USB connectors increases reliability in your system and ensures a tight connection. For embedded OEM type applications, an additional miniature USB input header is provided in parallel with the type B connector. Applications Home Portable Laptop Education Laboratory Industrial Automation Embedded OEM ACCESSORIES The USB-CTR-15 is available with optional cable assemblies, screw termination boards, and an optional external AC/DC power supply.
Description
Features High-Speed USB 2.0 device, USB 3.0 compatible Fifteen independent 16-bit counter/timers (5 x 82C54-10) Clock, gate and out signals from all 15 channels buffered and accessed via 1 connector PC/104 module size (3.550" by 3.775") and mounting compatibility Standard configuration adaptor pre-configured for event counting, frequency measurement, pulse width measurement, or frequency generation Removable screw-terminal board for easy wiring User wiring adaptor card provided for flexible yet easy counter concatenation/config uration Rugged small-sized (4" x 4" x 1.25") steel enclosure Type B USB connector features industrial strength and high-retention design FACTORY OPTIONS Extended operating temperature (-40° to +85°C) External power components and AC/DC adapter Screw terminals for power input provide high retention connection OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications RoHS Available. Please contact us for ordering information The USB-CTR-15 is an ideal solution for adding portable, easy-to-install, counter/timer capabilities to any PC or embedded system with a USB port. This board is packaged in a small, rugged, industrial enclosure and features 15 independent 16-bit counter/timers. The unit is a true USB 2.0 device, offering the highest speed available with the USB bus. It is fully compatible with both USB 1.1 and USB 2.0 ports. The unit is plug-and-play allowing quick connect/disconnect whenever you need additional counter/timer devices on your USB port. The USB-CTR-15 can be used for a wide variety of measurement applications including event counting, frequency measurements, position measurement, pulse counting, pulse-width modulation and pulse generation. The OEM version provides just the board without the enclosure or external screw terminal board and is ideal for a variety of embedded OEM applications. The USB-CTR-15 features five fully-undedicated industry standard 82C54 counter/timer chips. Each 82C54 provides three independent software programmable 16-bit counters. The maximum allowable input frequency is 10 MHz. I/O wiring connections are provided via an industry standard 50-pin IDC connector or via a removable screw terminal adapter board. A User Configuration Adapter board is also provided to assist in wiring the counters together. This allows for flexible yet easy counter concatenation/config uration. The USB-CTR-15 is designed to be used in rugged industrial environments but is small enough to fit nicely onto any desk or testing station. The board measures just 3.550 by 3.775 inches and ships inside a steel powder-coated enclosure with an anti-skid bottom. OEM USB/104 FORM FACTOR What makes the OEM option unique is that its PCB size and mounting holes match the PC/104 form factor (without the bus connections). This allows our rugged counter/timer board to be added to any PCI-104 or PC/104 stack by connecting it to a simple USB port usually included on-board with embedded CPU form factors such as EBX, EPIC, and PC/104 - especially important since many newer CPU chipsets do not support ISA and have plenty of USB ports. Future stacks will be using the extremely fast PCI Express bus which is essentially overkill for simple digital monitoring and control. The USB-CTR-15 OEM board can also be added into many pre-existing standard PC/104 based systems and enclosures. The OEM (board only) version is perfect for a variety of embedded applications. The board's pre-drilled mounting holes allow for installation using standoffs inside most enclosures or systems. High Retention USB Connector The ever-growing presence of USB in the industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used on all ACCES USB/104 products which features a high retention design that complies with the class 1, Div II minimum withdrawal requirement of over 3 pounds of force (15 Newtons). This connector has an orange color-coded insulator to quickly differentiate it from standard USB connectors. Using these USB connectors increases reliability in your system and ensures a tight connection. For embedded OEM type applications, an additional miniature USB input header is provided in parallel with the type B connector. Applications Home Portable Laptop Education Laboratory Industrial Automation Embedded OEM ACCESSORIES The USB-CTR-15 is available with optional cable assemblies, screw termination boards, and an optional external AC/DC power supply.

Suppliers

Company
Product
Description
Supplier Links
USB Digital Counter/Timer Module - USB-CTR-15 - ACCES I/O Products, Inc.
San Diego, CA, USA
USB Digital Counter/Timer Module
USB-CTR-15
USB Digital Counter/Timer Module USB-CTR-15
Features High-Speed USB 2.0 device, USB 3.0 compatible Fifteen independent 16-bit counter/timers (5 x 82C54-10) Clock, gate and out signals from all 15 channels buffered and accessed via 1 connector PC/104 module size (3.550" by 3.775") and mounting compatibility Standard configuration adaptor pre-configured for event counting, frequency measurement, pulse width measurement, or frequency generation Removable screw-terminal board for easy wiring User wiring adaptor card provided for flexible yet easy counter concatenation/config uration Rugged small-sized (4" x 4" x 1.25") steel enclosure Type B USB connector features industrial strength and high-retention design FACTORY OPTIONS Extended operating temperature (-40° to +85°C) External power components and AC/DC adapter Screw terminals for power input provide high retention connection OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications RoHS Available. Please contact us for ordering information The USB-CTR-15 is an ideal solution for adding portable, easy-to-install, counter/timer capabilities to any PC or embedded system with a USB port. This board is packaged in a small, rugged, industrial enclosure and features 15 independent 16-bit counter/timers. The unit is a true USB 2.0 device, offering the highest speed available with the USB bus. It is fully compatible with both USB 1.1 and USB 2.0 ports. The unit is plug-and-play allowing quick connect/disconnect whenever you need additional counter/timer devices on your USB port. The USB-CTR-15 can be used for a wide variety of measurement applications including event counting, frequency measurements, position measurement, pulse counting, pulse-width modulation and pulse generation. The OEM version provides just the board without the enclosure or external screw terminal board and is ideal for a variety of embedded OEM applications. The USB-CTR-15 features five fully-undedicated industry standard 82C54 counter/timer chips. Each 82C54 provides three independent software programmable 16-bit counters. The maximum allowable input frequency is 10 MHz. I/O wiring connections are provided via an industry standard 50-pin IDC connector or via a removable screw terminal adapter board. A User Configuration Adapter board is also provided to assist in wiring the counters together. This allows for flexible yet easy counter concatenation/config uration. The USB-CTR-15 is designed to be used in rugged industrial environments but is small enough to fit nicely onto any desk or testing station. The board measures just 3.550 by 3.775 inches and ships inside a steel powder-coated enclosure with an anti-skid bottom. OEM USB/104 FORM FACTOR What makes the OEM option unique is that its PCB size and mounting holes match the PC/104 form factor (without the bus connections). This allows our rugged counter/timer board to be added to any PCI-104 or PC/104 stack by connecting it to a simple USB port usually included on-board with embedded CPU form factors such as EBX, EPIC, and PC/104 - especially important since many newer CPU chipsets do not support ISA and have plenty of USB ports. Future stacks will be using the extremely fast PCI Express bus which is essentially overkill for simple digital monitoring and control. The USB-CTR-15 OEM board can also be added into many pre-existing standard PC/104 based systems and enclosures. The OEM (board only) version is perfect for a variety of embedded applications. The board's pre-drilled mounting holes allow for installation using standoffs inside most enclosures or systems. High Retention USB Connector The ever-growing presence of USB in the industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used on all ACCES USB/104 products which features a high retention design that complies with the class 1, Div II minimum withdrawal requirement of over 3 pounds of force (15 Newtons). This connector has an orange color-coded insulator to quickly differentiate it from standard USB connectors. Using these USB connectors increases reliability in your system and ensures a tight connection. For embedded OEM type applications, an additional miniature USB input header is provided in parallel with the type B connector. Applications Home Portable Laptop Education Laboratory Industrial Automation Embedded OEM ACCESSORIES The USB-CTR-15 is available with optional cable assemblies, screw termination boards, and an optional external AC/DC power supply.

Features

  • High-Speed USB 2.0 device, USB 3.0 compatible
  • Fifteen independent 16-bit counter/timers (5 x 82C54-10)
  • Clock, gate and out signals from all 15 channels buffered and accessed via 1 connector
  • PC/104 module size (3.550" by 3.775") and mounting compatibility
  • Standard configuration adaptor pre-configured for event counting, frequency measurement, pulse width measurement, or frequency generation
  • Removable screw-terminal board for easy wiring
  • User wiring adaptor card provided for flexible yet easy counter concatenation/configuration
  • Rugged small-sized (4" x 4" x 1.25") steel enclosure
  • Type B USB connector features industrial strength and high-retention design

FACTORY OPTIONS

  • Extended operating temperature (-40° to +85°C)
  • External power components and AC/DC adapter
  • Screw terminals for power input provide high retention connection
  • OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications
  • RoHS Available. Please contact us for ordering information

The USB-CTR-15 is an ideal solution for adding portable, easy-to-install, counter/timer capabilities to any PC or embedded system with a USB port. This board is packaged in a small, rugged, industrial enclosure and features 15 independent 16-bit counter/timers. The unit is a true USB 2.0 device, offering the highest speed available with the USB bus. It is fully compatible with both USB 1.1 and USB 2.0 ports. The unit is plug-and-play allowing quick connect/disconnect whenever you need additional counter/timer devices on your USB port. The USB-CTR-15 can be used for a wide variety of measurement applications including event counting, frequency measurements, position measurement, pulse counting, pulse-width modulation and pulse generation. The OEM version provides just the board without the enclosure or external screw terminal board and is ideal for a variety of embedded OEM applications.

The USB-CTR-15 features five fully-undedicated industry standard 82C54 counter/timer chips. Each 82C54 provides three independent software programmable 16-bit counters. The maximum allowable input frequency is 10 MHz. I/O wiring connections are provided via an industry standard 50-pin IDC connector or via a removable screw terminal adapter board. A User Configuration Adapter board is also provided to assist in wiring the counters together. This allows for flexible yet easy counter concatenation/configuration.

The USB-CTR-15 is designed to be used in rugged industrial environments but is small enough to fit nicely onto any desk or testing station. The board measures just 3.550 by 3.775 inches and ships inside a steel powder-coated enclosure with an anti-skid bottom.

OEM USB/104 FORM FACTOR

What makes the OEM option unique is that its PCB size and mounting holes match the PC/104 form factor (without the bus connections). This allows our rugged counter/timer board to be added to any PCI-104 or PC/104 stack by connecting it to a simple USB port usually included on-board with embedded CPU form factors such as EBX, EPIC, and PC/104 - especially important since many newer CPU chipsets do not support ISA and have plenty of USB ports. Future stacks will be using the extremely fast PCI Express bus which is essentially overkill for simple digital monitoring and control. The USB-CTR-15 OEM board can also be added into many pre-existing standard PC/104 based systems and enclosures. The OEM (board only) version is perfect for a variety of embedded applications. The board's pre-drilled mounting holes allow for installation using standoffs inside most enclosures or systems.

High Retention USB Connector

The ever-growing presence of USB in the industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used on all ACCES USB/104 products which features a high retention design that complies with the class 1, Div II minimum withdrawal requirement of over 3 pounds of force (15 Newtons). This connector has an orange color-coded insulator to quickly differentiate it from standard USB connectors. Using these USB connectors increases reliability in your system and ensures a tight connection. For embedded OEM type applications, an additional miniature USB input header is provided in parallel with the type B connector.

Applications

  • Home
  • Portable
  • Laptop
  • Education
  • Laboratory
  • Industrial Automation
  • Embedded OEM

ACCESSORIES

The USB-CTR-15 is available with optional cable assemblies, screw termination boards, and an optional external AC/DC power supply.

Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Counter and Timer Boards
Product Number USB-CTR-15
Product Name USB Digital Counter/Timer Module
Features Digital I/O; Agency Approvals; Software
Number of Counters 15
Counter Resolution 16 bits
Maximum Count Frequency 10000 kHz
Compatibility TTL; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

4/8-ch High/Low Speed Counter Module - APAX-5080 - Advantech
Specs
Number of Counters 4
Direction UP; UP/DOWN
Operating Humidity 5 to 95 %
View Details
Pneumatic counter - CCES-P-C8-E - Festo Corporation
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
USB-CTR Series High-Speed Counter/Timer - USB-CTR08 - Measurement Computing
Specs
Features Digital I/O; Software
Number of Counters 8
Counter Resolution 64 bits
View Details
Digital I/O and Counter/Timer, APC400 Series - APC424 - Acromag, Inc.
Specs
Features Digital I/O; One-shot
Number of Counters 2 to 4
Counter Resolution 16 bits
View Details