Advantech 4/8-ch High/Low Speed Counter Module APAX-5080

Description
Advantech’s APAX-5080 Counter Module features up to eight channels and hot-swappable functionality. With its 4/8 counter channels, the APAX-5080 is capable of simultaneously taking counts from multiple sources using any of its five operating modes ( UP, UP/Down, Frequency, Pulse/Direction, and A/B Phase modes), therefore saving hardware installation costs and having greater scalability. The flexibility of the APAX-5080 is enhanced with the additional benefit of four DI counter gates to define when a counter is enabled, and four DO alarm output channels triggered by a specific counter value; so that the APAX-5080 can be configured to send an alarm message when certain criteria are met. Supports multiple operating modes: (1) Up mode (2) Up/Down mode (3) Pulse/Direction mode (4) A/B Phase mode (5) Frequency mode 4 or 8 counter channels depends on operating modes 32-bit counter range with 1 bit overflow/underflow 1 MHz counter frequency 4 digital input channels with counter gate functionality 4 digital output channels with counter alarm output functionality Over voltage, short circuit and thermal protection design 2500 VDC isolation protection (between channels and backplane)
Request a Quote Datasheet
Description
Advantech’s APAX-5080 Counter Module features up to eight channels and hot-swappable functionality. With its 4/8 counter channels, the APAX-5080 is capable of simultaneously taking counts from multiple sources using any of its five operating modes ( UP, UP/Down, Frequency, Pulse/Direction, and A/B Phase modes), therefore saving hardware installation costs and having greater scalability. The flexibility of the APAX-5080 is enhanced with the additional benefit of four DI counter gates to define when a counter is enabled, and four DO alarm output channels triggered by a specific counter value; so that the APAX-5080 can be configured to send an alarm message when certain criteria are met. Supports multiple operating modes: (1) Up mode (2) Up/Down mode (3) Pulse/Direction mode (4) A/B Phase mode (5) Frequency mode 4 or 8 counter channels depends on operating modes 32-bit counter range with 1 bit overflow/underflow 1 MHz counter frequency 4 digital input channels with counter gate functionality 4 digital output channels with counter alarm output functionality Over voltage, short circuit and thermal protection design 2500 VDC isolation protection (between channels and backplane)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4/8-ch High/Low Speed Counter Module - APAX-5080 - Advantech
Cincinnati, OH, United States
4/8-ch High/Low Speed Counter Module
APAX-5080
4/8-ch High/Low Speed Counter Module APAX-5080
Advantech’s APAX-5080 Counter Module features up to eight channels and hot-swappable functionality. With its 4/8 counter channels, the APAX-5080 is capable of simultaneously taking counts from multiple sources using any of its five operating modes ( UP, UP/Down, Frequency, Pulse/Direction, and A/B Phase modes), therefore saving hardware installation costs and having greater scalability. The flexibility of the APAX-5080 is enhanced with the additional benefit of four DI counter gates to define when a counter is enabled, and four DO alarm output channels triggered by a specific counter value; so that the APAX-5080 can be configured to send an alarm message when certain criteria are met. Supports multiple operating modes: (1) Up mode (2) Up/Down mode (3) Pulse/Direction mode (4) A/B Phase mode (5) Frequency mode 4 or 8 counter channels depends on operating modes 32-bit counter range with 1 bit overflow/underflow 1 MHz counter frequency 4 digital input channels with counter gate functionality 4 digital output channels with counter alarm output functionality Over voltage, short circuit and thermal protection design 2500 VDC isolation protection (between channels and backplane)

Advantech’s APAX-5080 Counter Module features up to eight channels and hot-swappable functionality. With its 4/8 counter channels, the APAX-5080 is capable of simultaneously taking counts from multiple sources using any of its five operating modes ( UP, UP/Down, Frequency, Pulse/Direction, and A/B Phase modes), therefore saving hardware installation costs and having greater scalability. The flexibility of the APAX-5080 is enhanced with the additional benefit of four DI counter gates to define when a counter is enabled, and four DO alarm output channels triggered by a specific counter value; so that the APAX-5080 can be configured to send an alarm message when certain criteria are met.

  • Supports multiple operating modes: (1) Up mode (2) Up/Down mode (3) Pulse/Direction mode (4) A/B Phase mode (5) Frequency mode
  • 4 or 8 counter channels depends on operating modes
  • 32-bit counter range with 1 bit overflow/underflow
  • 1 MHz counter frequency
  • 4 digital input channels with counter gate functionality
  • 4 digital output channels with counter alarm output functionality
  • Over voltage, short circuit and thermal protection design
  • 2500 VDC isolation protection (between channels and backplane)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Counter and Timer Boards
Product Number APAX-5080
Product Name 4/8-ch High/Low Speed Counter Module
Number of Counters 4
Unlock Full Specs
to access all available technical data

Similar Products

1-ch TTL/RS-422 Encoder/Counter Module - AMAX-5081 - Advantech
Specs
Features Agency Approvals
Number of Counters 1
Compatibility TTL
View Details