Acromag, Inc. Digital I/O and Counter/Timer, APC400 Series APC424

Description
40 I/O channels: 24 differential and 16 TTL Four 16-bit or two 32-bit counter/timers The APC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The 16 TTL input/output channels can be programmed as inputs or as outputs on an individual channel basis. The 24 differential input/output channels are programmed as inputs or outputs on an 4-channel port basis. All input channels can be enabled for change of state, low, or high level transition interrupts. Four 16-bit multifunction counters/timers can be configured for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers. The APC424 module saves money and PCI slots by combining differential I/O, TTL I/O, and counter/timer functions on one card. Features 0 to 70°C (-40 to 85°C E version) Power-up and system reset are failsafe CE marked, FCC Part 15, Class B Digital I/O 40 digital input/output channels: 24 differential input/outputs 16 TTL input/output channels Programmable change of state/level interrupts Input signal filtering debounce logic Counter/Timer Four 16-bit or two 32-bit counter/timer channels (control lines shared with 16 TTL I/O channels) Six operating modes: Pulse width modulation Watchdog timer Event counter Frequency measurement Pulse width or period measurement One-shot and repetitive one-shot TTL-compatible thresholds
Datasheet
Description
40 I/O channels: 24 differential and 16 TTL Four 16-bit or two 32-bit counter/timers The APC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The 16 TTL input/output channels can be programmed as inputs or as outputs on an individual channel basis. The 24 differential input/output channels are programmed as inputs or outputs on an 4-channel port basis. All input channels can be enabled for change of state, low, or high level transition interrupts. Four 16-bit multifunction counters/timers can be configured for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers. The APC424 module saves money and PCI slots by combining differential I/O, TTL I/O, and counter/timer functions on one card. Features 0 to 70°C (-40 to 85°C E version) Power-up and system reset are failsafe CE marked, FCC Part 15, Class B Digital I/O 40 digital input/output channels: 24 differential input/outputs 16 TTL input/output channels Programmable change of state/level interrupts Input signal filtering debounce logic Counter/Timer Four 16-bit or two 32-bit counter/timer channels (control lines shared with 16 TTL I/O channels) Six operating modes: Pulse width modulation Watchdog timer Event counter Frequency measurement Pulse width or period measurement One-shot and repetitive one-shot TTL-compatible thresholds
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital I/O and Counter/Timer, APC400 Series - APC424 - Acromag, Inc.
Wixom, MI, United States
Digital I/O and Counter/Timer, APC400 Series
APC424
Digital I/O and Counter/Timer, APC400 Series APC424
40 I/O channels: 24 differential and 16 TTL Four 16-bit or two 32-bit counter/timers The APC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The 16 TTL input/output channels can be programmed as inputs or as outputs on an individual channel basis. The 24 differential input/output channels are programmed as inputs or outputs on an 4-channel port basis. All input channels can be enabled for change of state, low, or high level transition interrupts. Four 16-bit multifunction counters/timers can be configured for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers. The APC424 module saves money and PCI slots by combining differential I/O, TTL I/O, and counter/timer functions on one card. Features 0 to 70°C (-40 to 85°C E version) Power-up and system reset are failsafe CE marked, FCC Part 15, Class B Digital I/O 40 digital input/output channels: 24 differential input/outputs 16 TTL input/output channels Programmable change of state/level interrupts Input signal filtering debounce logic Counter/Timer Four 16-bit or two 32-bit counter/timer channels (control lines shared with 16 TTL I/O channels) Six operating modes: Pulse width modulation Watchdog timer Event counter Frequency measurement Pulse width or period measurement One-shot and repetitive one-shot TTL-compatible thresholds
  • 40 I/O channels: 24 differential and 16 TTL
  • Four 16-bit or two 32-bit counter/timers

The APC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers.

The 16 TTL input/output channels can be programmed as inputs or as outputs on an individual channel basis. The 24 differential input/output channels are programmed as inputs or outputs on an 4-channel port basis. All input channels can be enabled for change of state, low, or high level transition interrupts.

Four 16-bit multifunction counters/timers can be configured for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers.

The APC424 module saves money and PCI slots by combining differential I/O, TTL I/O, and counter/timer functions on one card.

Features

  • 0 to 70°C (-40 to 85°C E version)
  • Power-up and system reset are failsafe
  • CE marked, FCC Part 15, Class B

Digital I/O

  • 40 digital input/output channels:
    • 24 differential input/outputs
    • 16 TTL input/output channels
  • Programmable change of state/level interrupts
  • Input signal filtering debounce logic

Counter/Timer

  • Four 16-bit or two 32-bit counter/timer channels (control lines shared with 16 TTL I/O channels)
  • Six operating modes:
    • Pulse width modulation
    • Watchdog timer
    • Event counter
    • Frequency measurement
    • Pulse width or period measurement
    • One-shot and repetitive one-shot
  • TTL-compatible thresholds
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Counter and Timer Boards
Product Number APC424
Product Name Digital I/O and Counter/Timer, APC400 Series
Features Digital I/O; One-shot
Number of Counters 2 to 4
Counter Resolution 16 bits
Maximum Count Frequency 20000 kHz
On-board Oscillator Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4/8-ch High/Low Speed Counter Module - APAX-5080 - Advantech
Specs
Number of Counters 4
Direction UP; UP/DOWN
Operating Humidity 5 to 95 %
View Details
Control block for two-hand start - ZSB-1/8-B - Festo Corporation
Specs
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
USB-CTR Series High-Speed Counter/Timer - USB-CTR04 - Measurement Computing
Specs
Features Digital I/O; Software
Number of Counters 4
Counter Resolution 64 bits
View Details
Digital I/O Module and Counter/Timer, AcPC480 Series - AcPC482 - Acromag, Inc.
Specs
Features Digital I/O; One-shot
Number of Counters 10
Counter Resolution 16 bits
View Details