ACCES I/O Products, Inc. REMOTE ACCES 24-Bit Analog/Digital I/O Pod RAD242

Description
REMOTE ACCES 24-Bit Analog/Digital I/O Pod Model RAD242 is an intelligent, two-differential-cha nnel, 24-bit analog-input interface unit that includes a Delta-Sigma A/D converter. The converter has a digital output filter with adjustable notch frequency from 10 Hz to 2000 Hz. The pod also has 13 bits of digital input/output. A precision 10 VDC voltage that can be used for transducer excitation is available at connector pin 5. As much as 60 mA current can be provided. It is packaged in a NEMA 4 enclosure for remote installation in harsh environments. RAD242 also provides a user-definable interrupt input and counter/timer input. An optional RAD Firmware Development Kit is available if you wish to use those user-programmable input lines or to develop a custom program. Features Remote intelligent A/D I/O unit with opto-isolated RS-485 interface to host computer NEMA 4 enclosure for harsh atmospheric and marine environments Type 8031 microcontroller with 32K x 8 bits RAM and 32K x 8 bits EEPROM. Two-channel 24-bit A/D delta-sigma converter Bi-polar and unipolar voltage input ranges of 2.5 V and 5 V Self-calibrating or auto-calibrating modes to eliminate drift errors 13-bit digital port with each bit programmable as either input or output Constant current source for thermocouple cold-junction compensation Precision 10 VDC excitation for transducers All programming in software, almost no switches.
Description
REMOTE ACCES 24-Bit Analog/Digital I/O Pod Model RAD242 is an intelligent, two-differential-cha nnel, 24-bit analog-input interface unit that includes a Delta-Sigma A/D converter. The converter has a digital output filter with adjustable notch frequency from 10 Hz to 2000 Hz. The pod also has 13 bits of digital input/output. A precision 10 VDC voltage that can be used for transducer excitation is available at connector pin 5. As much as 60 mA current can be provided. It is packaged in a NEMA 4 enclosure for remote installation in harsh environments. RAD242 also provides a user-definable interrupt input and counter/timer input. An optional RAD Firmware Development Kit is available if you wish to use those user-programmable input lines or to develop a custom program. Features Remote intelligent A/D I/O unit with opto-isolated RS-485 interface to host computer NEMA 4 enclosure for harsh atmospheric and marine environments Type 8031 microcontroller with 32K x 8 bits RAM and 32K x 8 bits EEPROM. Two-channel 24-bit A/D delta-sigma converter Bi-polar and unipolar voltage input ranges of 2.5 V and 5 V Self-calibrating or auto-calibrating modes to eliminate drift errors 13-bit digital port with each bit programmable as either input or output Constant current source for thermocouple cold-junction compensation Precision 10 VDC excitation for transducers All programming in software, almost no switches.

Suppliers

Company
Product
Description
Supplier Links
REMOTE ACCES 24-Bit Analog/Digital I/O Pod - RAD242 - ACCES I/O Products, Inc.
San Diego, CA, USA
REMOTE ACCES 24-Bit Analog/Digital I/O Pod
RAD242
REMOTE ACCES 24-Bit Analog/Digital I/O Pod RAD242
REMOTE ACCES 24-Bit Analog/Digital I/O Pod Model RAD242 is an intelligent, two-differential-cha nnel, 24-bit analog-input interface unit that includes a Delta-Sigma A/D converter. The converter has a digital output filter with adjustable notch frequency from 10 Hz to 2000 Hz. The pod also has 13 bits of digital input/output. A precision 10 VDC voltage that can be used for transducer excitation is available at connector pin 5. As much as 60 mA current can be provided. It is packaged in a NEMA 4 enclosure for remote installation in harsh environments. RAD242 also provides a user-definable interrupt input and counter/timer input. An optional RAD Firmware Development Kit is available if you wish to use those user-programmable input lines or to develop a custom program. Features Remote intelligent A/D I/O unit with opto-isolated RS-485 interface to host computer NEMA 4 enclosure for harsh atmospheric and marine environments Type 8031 microcontroller with 32K x 8 bits RAM and 32K x 8 bits EEPROM. Two-channel 24-bit A/D delta-sigma converter Bi-polar and unipolar voltage input ranges of 2.5 V and 5 V Self-calibrating or auto-calibrating modes to eliminate drift errors 13-bit digital port with each bit programmable as either input or output Constant current source for thermocouple cold-junction compensation Precision 10 VDC excitation for transducers All programming in software, almost no switches.

REMOTE ACCES 24-Bit Analog/Digital I/O Pod

Model RAD242 is an intelligent, two-differential-channel, 24-bit analog-input interface unit that includes a Delta-Sigma A/D converter. The converter has a digital output filter with adjustable notch frequency from 10 Hz to 2000 Hz. The pod also has 13 bits of digital input/output. A precision 10 VDC voltage that can be used for transducer excitation is available at connector pin 5. As much as 60 mA current can be provided. It is packaged in a NEMA 4 enclosure for remote installation in harsh environments. RAD242 also provides a user-definable interrupt input and counter/timer input. An optional RAD Firmware Development Kit is available if you wish to use those user-programmable input lines or to develop a custom program.

Features

  • Remote intelligent A/D I/O unit with opto-isolated RS-485 interface to host computer
  • NEMA 4 enclosure for harsh atmospheric and marine environments
  • Type 8031 microcontroller with 32K x 8 bits RAM and 32K x 8 bits EEPROM.
  • Two-channel 24-bit A/D delta-sigma converter
  • Bi-polar and unipolar voltage input ranges of 2.5 V and 5 V
  • Self-calibrating or auto-calibrating modes to eliminate drift errors
  • 13-bit digital port with each bit programmable as either input or output
  • Constant current source for thermocouple cold-junction compensation
  • Precision 10 VDC excitation for transducers
  • All programming in software, almost no switches.
Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Data Acquisition
Product Number RAD242
Product Name REMOTE ACCES 24-Bit Analog/Digital I/O Pod
Data Acquisition Data Acquisition Card; Input/Output Module
Form Factor PC Board; Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
Host Connection RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

2-ch 24V HTL Incremental Encoder/Counter EtherCAT Slice IO Module - AMAX-5080-A2 - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail
Frequency 4 MHz
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Analog Input Module; RTD, 4-wire, Type Pt and Ni, 5-ch - MAQ20-RTD41 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
User Interface None
View Details