1 MS/s, 12-bit, 16-ch Multifunction PCI Card
16 single-ended or 8 differential or a combination of analog inputs
12-bit A/D converter, with up to 1 MHz sampling rate
Two 12-bit analog output channels with continuous waveform output function
16-ch digital input and 16-ch digital output
Three 16-bit programmable multifunction counter/timers on 10 MHz
Programmable gain
Automatic channel/gain scanning
Onboard FIFO memory (AI: 1,024 samples AO: 32,768 samples)
Auto-calibration (AI/AO)
PCI-Bus for data transfer
Pre-, post-, about- and delay-trigger data acquisition modes for analog input channels
Flexible triggering and clocking capabilities
1 MS/s, 12-bit, 16-ch Multifunction PCI Card
- 16 single-ended or 8 differential or a combination of analog inputs
- 12-bit A/D converter, with up to 1 MHz sampling rate
- Two 12-bit analog output channels with continuous waveform output function
- 16-ch digital input and 16-ch digital output
- Three 16-bit programmable multifunction counter/timers on 10 MHz
- Programmable gain
- Automatic channel/gain scanning
- Onboard FIFO memory (AI: 1,024 samples AO: 32,768 samples)
- Auto-calibration (AI/AO)
- PCI-Bus for data transfer
- Pre-, post-, about- and delay-trigger data acquisition modes for analog input channels
- Flexible triggering and clocking capabilities