ACCES I/O Products, Inc. Solid State I/O Modules and A24A Mounting Card A24A

Description
Solid State I/O Modules and A24A Mounting Card The solid-state relay I/O modules are used as power control and voltage monitoring interfaces between high level DC or AC lines and TTL logic levels. The modules are in a slim, space-saving form. Four functions are offered: DC Input, DC Output, AC Input, and AC Output. Features Industry standard, opto-isolated digital I/O modules Choice of AC or DC inputs or outputs Screw terminals for easy interface to field wiring Edge connectors for interface to digital I/O cards via ribbon cable 4000V optical isolation Slim design to save space Alumina substrate provides superior heat dissipation
Description
Solid State I/O Modules and A24A Mounting Card The solid-state relay I/O modules are used as power control and voltage monitoring interfaces between high level DC or AC lines and TTL logic levels. The modules are in a slim, space-saving form. Four functions are offered: DC Input, DC Output, AC Input, and AC Output. Features Industry standard, opto-isolated digital I/O modules Choice of AC or DC inputs or outputs Screw terminals for easy interface to field wiring Edge connectors for interface to digital I/O cards via ribbon cable 4000V optical isolation Slim design to save space Alumina substrate provides superior heat dissipation

Suppliers

Company
Product
Description
Supplier Links
Solid State I/O Modules and A24A Mounting Card - A24A - ACCES I/O Products, Inc.
San Diego, CA, USA
Solid State I/O Modules and A24A Mounting Card
A24A
Solid State I/O Modules and A24A Mounting Card A24A
Solid State I/O Modules and A24A Mounting Card The solid-state relay I/O modules are used as power control and voltage monitoring interfaces between high level DC or AC lines and TTL logic levels. The modules are in a slim, space-saving form. Four functions are offered: DC Input, DC Output, AC Input, and AC Output. Features Industry standard, opto-isolated digital I/O modules Choice of AC or DC inputs or outputs Screw terminals for easy interface to field wiring Edge connectors for interface to digital I/O cards via ribbon cable 4000V optical isolation Slim design to save space Alumina substrate provides superior heat dissipation

Solid State I/O Modules and A24A Mounting Card

The solid-state relay I/O modules are used as power control and voltage monitoring interfaces between high level DC or AC lines and TTL logic levels. The modules are in a slim, space-saving form. Four functions are offered: DC Input, DC Output, AC Input, and AC Output.

Features

  • Industry standard, opto-isolated digital I/O modules
  • Choice of AC or DC inputs or outputs
  • Screw terminals for easy interface to field wiring
  • Edge connectors for interface to digital I/O cards via ribbon cable
  • 4000V optical isolation
  • Slim design to save space
  • Alumina substrate provides superior heat dissipation
Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Data Acquisition
Product Number A24A
Product Name Solid State I/O Modules and A24A Mounting Card
Data Acquisition Data Acquisition Card; Input/Output Module
Form Factor PC Board
Outputs Analog Voltage Output; Analog Current Output
Host Connection TTL
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
EL2004 | EtherCAT Terminal, 4-channel digital output, 24 V DC, 0.5 A -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details