Flexible, elastic-bonded abrasives for polishing
Abtex is the U.S. distributor for Artifex elastic-bonded abrasives from Germany.Comprised of silicon carbide or aluminum oxide, supported in a foamed polyurethane or rubber flexible matrix, Artifex abrasive tools are used by industries ranging from aerospace to watch and jewelry manufacturing for precision grinding and finishing operations.
| Abtex Corporation | |
|---|---|
| Product Category | Sharpening Stones |
| Product Number | 02012645 |
| Product Name | Artifex Polishing Blocks, Quality SC-MP Block—Soft |
| Type | Sharpening Stone; Hand Hone / Stone; Rubbing Brick |
| Abrasive / Stone | Silicon Carbide |
| Length | 3.1 inch (80 mm) |
| Width | 1.969 inch (50 mm) |