Abracon, LLC HWZT-RS HWZT-12.00RS

Description
RoHS/RoHS II Compliant Series: HWZT-RS Length: 5.5 mm Width: 3 mm Height: 5.5 mm Operating Temperature: -25°C ~ 85°C Frequency: 12 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Impedance: 25 Ω Mounting Type: Through Hole Package / Case: Radial - 2 Lead, Formed Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: HWZT-RS Length: 5.5 mm Width: 3 mm Height: 5.5 mm Operating Temperature: -25°C ~ 85°C Frequency: 12 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Impedance: 25 Ω Mounting Type: Through Hole Package / Case: Radial - 2 Lead, Formed Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HWZT-RS - HWZT-12.00RS - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: HWZT-RS Length: 5.5 mm Width: 3 mm Height: 5.5 mm Operating Temperature: -25°C ~ 85°C Frequency: 12 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Impedance: 25 Ω Mounting Type: Through Hole Package / Case: Radial - 2 Lead, Formed Part Status: Active

RoHS/RoHS II Compliant

  • Series: HWZT-RS
  • Length: 5.5 mm
  • Width: 3 mm
  • Height: 5.5 mm
  • Operating Temperature: -25°C ~ 85°C
  • Frequency: 12 MHz
  • Frequency Stability: ± 0.3 %
  • Frequency Tolerance: ± 0.5 %
  • Impedance: 25 Ω
  • Mounting Type: Through Hole
  • Package / Case: Radial - 2 Lead, Formed
  • Part Status: Active
Supplier's Site Datasheet
Resonators HWZT-12.00RS
CERAMIC RES 12.0000MHZ T/H

CERAMIC RES 12.0000MHZ T/H

Supplier's Site

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number HWZT-12.00RS HWZT-12.00RS
Product Name HWZT-RS Resonators
Package / Form Factor Through Hole Through Hole
Features / Standards RoHS
Frequency 12 MHz 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-12.5-34R-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
6 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystal Resonator - NX2520SA-20.0 - Richardson RFPD
Specs
Package / Form Factor Surface Mount
Frequency 20 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details