Abracon, LLC Crystal Units FC5BQCCMC24.0-T1

Description
Abracon FC5BQCCMC24.0-T1 Crystal
Request a Quote
Description
Abracon FC5BQCCMC24.0-T1 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260653P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260653P
Crystal Units 2260653P
Abracon FC5BQCCMC24.0-T1 Crystal

Abracon FC5BQCCMC24.0-T1 Crystal

Supplier's Site
Crystal Units - 2260652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260652
Crystal Units 2260652
Abracon FC5BQCCMC24.0-T1 Crystal

Abracon FC5BQCCMC24.0-T1 Crystal

Supplier's Site
Crystal Units - 2260653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260653
Crystal Units 2260653
Abracon FC5BQCCMC24.0-T1 Crystal

Abracon FC5BQCCMC24.0-T1 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260653P
Product Name Crystal Units
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Crystals - CSM-7SSX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.57 to 50 MHz
View Details
Crystal Oscillators - 6719788 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details