Abracon, LLC Clearclock™ AX5 XO (Standard) Crystal AX5MAF1-709.5260C

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 709.526 MHz Function: Enable/Disable Output: CML Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 85mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 709.526 MHz Function: Enable/Disable Output: CML Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 85mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ClearClock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5MAF1-709.5260C, from Abracon, LLC, is a low jitter oscillator designed for various applications including networking, communications, and data centers. It features an ultra-low RMS phase jitter of 125 fs typical, with a maximum of 200 fs for frequencies above 250 MHz. The device operates within a frequency range of 50 MHz to 2100 MHz and offers multiple output options including LVPECL, LVDS, HCSL, and CML. This crystal oscillator has a supply voltage of 3.3V, with a typical current consumption of 60 mA for LVDS output. It provides frequency stability of ±20 ppm over an operating temperature range of -40°C to +85°C. The package dimensions are 5.0 x 3.2 x 1.3 mm, and it is RoHS compliant, making it suitable for various commercial and industrial applications. The product is also characterized by a low power consumption profile and is rated for a maximum storage temperature of +150°C.

Datasheet Summary
Powered by GS/AI

The ClearClock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5MAF1-709.5260C, from Abracon, LLC, is a low jitter oscillator designed for various applications including networking, communications, and data centers. It features an ultra-low RMS phase jitter of 125 fs typical, with a maximum of 200 fs for frequencies above 250 MHz. The device operates within a frequency range of 50 MHz to 2100 MHz and offers multiple output options including LVPECL, LVDS, HCSL, and CML. This crystal oscillator has a supply voltage of 3.3V, with a typical current consumption of 60 mA for LVDS output. It provides frequency stability of ±20 ppm over an operating temperature range of -40°C to +85°C. The package dimensions are 5.0 x 3.2 x 1.3 mm, and it is RoHS compliant, making it suitable for various commercial and industrial applications. The product is also characterized by a low power consumption profile and is rated for a maximum storage temperature of +150°C.

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX5 XO (Standard) Crystal - AX5MAF1-709.5260C - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX5 XO (Standard) Crystal
AX5MAF1-709.5260C
Clearclock™ AX5 XO (Standard) Crystal AX5MAF1-709.5260C
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 709.526 MHz Function: Enable/Disable Output: CML Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 85mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX5
  • RMS Phase Jitter (TYP): 125fs
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 709.526 MHz
  • Function: Enable/Disable
  • Output: CML
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 85mA
  • Package / Case: 8-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - AX5MAF1-709.5260C-ND - DigiKey
Thief River Falls, MN, United States
709.526MHz XO (Standard) CML Oscillator 3.3V Enable/Disable 8-SMD, No Lead

709.526MHz XO (Standard) CML Oscillator 3.3V Enable/Disable 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number AX5MAF1-709.5260C AX5MAF1-709.5260C-ND
Product Name Clearclock™ AX5 XO (Standard) Crystal Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 710 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556IN - 1108376-TLC556IN - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-PDIP
Frequency 2.1 MHz
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Programmable Oscillators - 510BAA-ABAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details