Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555QDRQ1 TLC555QDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 107994-TLC555QDRQ1 Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 15 V Operating Supply Current: 360μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 107994-TLC555QDRQ1 Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 15 V Operating Supply Current: 360μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555QDRQ1 - 107994-TLC555QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555QDRQ1
107994-TLC555QDRQ1
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555QDRQ1 107994-TLC555QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 107994-TLC555QDRQ1 Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 15 V Operating Supply Current: 360μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 107994-TLC555QDRQ1
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 2.1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 15 V
Operating Supply Current: 360μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - TLC555QDRQ1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
TLC555QDRQ1
Clock/Timing - Programmable Timers and Oscillators TLC555QDRQ1
IC OSC SGL TIMER 2.1MHZ 8-SOIC

IC OSC SGL TIMER 2.1MHZ 8-SOIC

Supplier's Site Datasheet
Programmable Timers and Oscillators - TLC555QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
TLC555QDRQ1
Programmable Timers and Oscillators TLC555QDRQ1
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 107994-TLC555QDRQ1 TLC555QDRQ1 TLC555QDRQ1
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555QDRQ1 Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Frequency 2.1 MHz 2.1 MHz 2.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - TLC555MJG - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
TCXO Oscillators - 6720797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Oscillator Type Tcxo
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details