Abracon, LLC AWSZT-CV AWSZT-50.00CV-T

Description
RoHS/RoHS II Compliant Series: AWSZT-CV Length: 3.7 mm Width: 3.1 mm Height: 1.19 mm Operating Temperature: -25°C ~ 85°C Frequency: 50 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Impedance: 40 Ω Mounting Type: Surface Mount Package / Case: 1512 (3731 Metric) Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AWSZT-CV Length: 3.7 mm Width: 3.1 mm Height: 1.19 mm Operating Temperature: -25°C ~ 85°C Frequency: 50 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Impedance: 40 Ω Mounting Type: Surface Mount Package / Case: 1512 (3731 Metric) Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWSZT-CV - AWSZT-50.00CV-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AWSZT-CV Length: 3.7 mm Width: 3.1 mm Height: 1.19 mm Operating Temperature: -25°C ~ 85°C Frequency: 50 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Impedance: 40 Ω Mounting Type: Surface Mount Package / Case: 1512 (3731 Metric) Part Status: Active

RoHS/RoHS II Compliant

  • Series: AWSZT-CV
  • Length: 3.7 mm
  • Width: 3.1 mm
  • Height: 1.19 mm
  • Operating Temperature: -25°C ~ 85°C
  • Frequency: 50 MHz
  • Frequency Stability: ± 0.3 %
  • Frequency Tolerance: ± 0.5 %
  • Impedance: 40 Ω
  • Mounting Type: Surface Mount
  • Package / Case: 1512 (3731 Metric)
  • Part Status: Active
Supplier's Site Datasheet
Resonators - 535-10035-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-10035-2-ND
Resonators 535-10035-2-ND
50MHz Ceramic Resonator ±0.3% 40 Ohms -25°C ~ 85°C Surface Mount

50MHz Ceramic Resonator ±0.3% 40 Ohms -25°C ~ 85°C Surface Mount

Buy Now Datasheet
CERAMIC RES 50.0000MHZ SMD

CERAMIC RES 50.0000MHZ SMD

Supplier's Site
Ceramic Resonator, 50Mhz, Smd, Full Reel; Frequency Abracon - 14T0290 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 50Mhz, Smd, Full Reel; Frequency Abracon
14T0290
Ceramic Resonator, 50Mhz, Smd, Full Reel; Frequency Abracon 14T0290
CERAMIC RESONATOR, 50MHz, SMD, FULL REEL; Frequency:50MHz; Oscillator Mounting:SMD; No. of Pins:2 Pin; Resonant Impedance:40ohm; Frequency Tolerance:± 0.5%; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes

CERAMIC RESONATOR, 50MHz, SMD, FULL REEL; Frequency:50MHz; Oscillator Mounting:SMD; No. of Pins:2 Pin; Resonant Impedance:40ohm; Frequency Tolerance:± 0.5%; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resonators Resonators Resonators Resonators
Product Number AWSZT-50.00CV-T 535-10035-2-ND AWSZT-50.00CV-T 14T0290
Product Name AWSZT-CV Resonators Resonators Ceramic Resonator, 50Mhz, Smd, Full Reel; Frequency Abracon
Features / Standards RoHS RoHS
Frequency 50 MHz 50 MHz 50 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-200-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
5 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-3225 38.4MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 38.4 MHz
View Details
ASD XO (Standard) Crystal - ASD-12.000MHZ-C-S-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 50 ppm
View Details
2 suppliers