Abracon, LLC AWSZT-CV AWSZT-18.43CV-T

Description
RoHS/RoHS II Compliant Series: AWSZT-CV Length: 3.7 mm Width: 3.1 mm Height: 1.19 mm Operating Temperature: -25°C ~ 85°C Frequency: 18.43 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Impedance: 40 Ω Mounting Type: Surface Mount Package / Case: 1512 (3731 Metric) Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: AWSZT-CV Length: 3.7 mm Width: 3.1 mm Height: 1.19 mm Operating Temperature: -25°C ~ 85°C Frequency: 18.43 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Impedance: 40 Ω Mounting Type: Surface Mount Package / Case: 1512 (3731 Metric) Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWSZT-CV - AWSZT-18.43CV-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AWSZT-CV Length: 3.7 mm Width: 3.1 mm Height: 1.19 mm Operating Temperature: -25°C ~ 85°C Frequency: 18.43 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Impedance: 40 Ω Mounting Type: Surface Mount Package / Case: 1512 (3731 Metric) Part Status: Active

RoHS/RoHS II Compliant

  • Series: AWSZT-CV
  • Length: 3.7 mm
  • Width: 3.1 mm
  • Height: 1.19 mm
  • Operating Temperature: -25°C ~ 85°C
  • Frequency: 18.43 MHz
  • Frequency Stability: ± 0.3 %
  • Frequency Tolerance: ± 0.5 %
  • Impedance: 40 Ω
  • Mounting Type: Surface Mount
  • Package / Case: 1512 (3731 Metric)
  • Part Status: Active
Supplier's Site Datasheet
CERAMIC RES 18.4300MHZ SMD

CERAMIC RES 18.4300MHZ SMD

Supplier's Site
Ceramic Resonator, 18.43Mhz, Smd, Full Reel; Frequency Abracon - 14T0272 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 18.43Mhz, Smd, Full Reel; Frequency Abracon
14T0272
Ceramic Resonator, 18.43Mhz, Smd, Full Reel; Frequency Abracon 14T0272
CERAMIC RESONATOR, 18.43MHz, SMD, FULL REEL; Frequency:18.43MHz; Oscillator Mounting:SMD; No. of Pins:2 Pin; Resonant Impedance:40ohm; Frequency Tolerance:± 0.5%; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes

CERAMIC RESONATOR, 18.43MHz, SMD, FULL REEL; Frequency:18.43MHz; Oscillator Mounting:SMD; No. of Pins:2 Pin; Resonant Impedance:40ohm; Frequency Tolerance:± 0.5%; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resonators Resonators Resonators
Product Number AWSZT-18.43CV-T AWSZT-18.43CV-T 14T0272
Product Name AWSZT-CV Resonators Ceramic Resonator, 18.43Mhz, Smd, Full Reel; Frequency Abracon
Features / Standards RoHS RoHS
Frequency 18.43 MHz 18.43 MHz 18.43 MHz
Frequency Tolerance 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-16-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
4 suppliers
Cavity Resonators -  - Knowles
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards Built-in Capacitor; Military Standard
View Details
Resonator - SMCE-3225 20MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 20 MHz
View Details
ABM8 MHz Crystal - ABM8-27.000MHZ-10-1-U-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Frequency Stability 10 ppm
View Details
5 suppliers