Abracon, LLC AWSZT-CV AWSZT-11.00CV-T

Description
RoHS/RoHS II Compliant Series: AWSZT-CV Length: 3.7 mm Width: 3.1 mm Height: 1.19 mm Operating Temperature: -25°C ~ 85°C Frequency: 11 MHz Frequency Stability: ± 0.4 % Frequency Tolerance: ± 0.5 % Impedance: 30 Ω Mounting Type: Surface Mount Package / Case: 1512 (3731 Metric) Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AWSZT-CV Length: 3.7 mm Width: 3.1 mm Height: 1.19 mm Operating Temperature: -25°C ~ 85°C Frequency: 11 MHz Frequency Stability: ± 0.4 % Frequency Tolerance: ± 0.5 % Impedance: 30 Ω Mounting Type: Surface Mount Package / Case: 1512 (3731 Metric) Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWSZT-CV - AWSZT-11.00CV-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AWSZT-CV Length: 3.7 mm Width: 3.1 mm Height: 1.19 mm Operating Temperature: -25°C ~ 85°C Frequency: 11 MHz Frequency Stability: ± 0.4 % Frequency Tolerance: ± 0.5 % Impedance: 30 Ω Mounting Type: Surface Mount Package / Case: 1512 (3731 Metric) Part Status: Active

RoHS/RoHS II Compliant

  • Series: AWSZT-CV
  • Length: 3.7 mm
  • Width: 3.1 mm
  • Height: 1.19 mm
  • Operating Temperature: -25°C ~ 85°C
  • Frequency: 11 MHz
  • Frequency Stability: ± 0.4 %
  • Frequency Tolerance: ± 0.5 %
  • Impedance: 30 Ω
  • Mounting Type: Surface Mount
  • Package / Case: 1512 (3731 Metric)
  • Part Status: Active
Supplier's Site Datasheet
Resonators - 535-10022-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-10022-2-ND
Resonators 535-10022-2-ND
11MHz Ceramic Resonator ±0.4% 30 Ohms -25°C ~ 85°C Surface Mount

11MHz Ceramic Resonator ±0.4% 30 Ohms -25°C ~ 85°C Surface Mount

Buy Now Datasheet
Ceramic Resonator, 11Mhz, Smd, Full Reel; Frequency Abracon - 14T0268 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 11Mhz, Smd, Full Reel; Frequency Abracon
14T0268
Ceramic Resonator, 11Mhz, Smd, Full Reel; Frequency Abracon 14T0268
CERAMIC RESONATOR, 11MHz, SMD, FULL REEL; Frequency:11MHz; Oscillator Mounting:SMD; No. of Pins:2 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes

CERAMIC RESONATOR, 11MHz, SMD, FULL REEL; Frequency:11MHz; Oscillator Mounting:SMD; No. of Pins:2 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 11.0000MHZ SMD

CERAMIC RES 11.0000MHZ SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resonators Resonators Resonators Resonators
Product Number AWSZT-11.00CV-T 535-10022-2-ND 14T0268 AWSZT-11.00CV-T
Product Name AWSZT-CV Resonators Ceramic Resonator, 11Mhz, Smd, Full Reel; Frequency Abracon Resonators
Features / Standards RoHS RoHS
Frequency 11 MHz 11 MHz 11 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Resonators - X924-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial, Box - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole
Frequency 1.79 to 8 MHz
View Details