Abracon, LLC AWSCR-MGD AWSCR-8.00MGD-T4

Description
RoHS/RoHS II Compliant Series: AWSCR-MGD Length: 7.4 mm Width: 3.4 mm Height: 2.1 mm Operating Temperature: -25°C ~ 85°C Frequency: 8 MHz Frequency Stability: ± 0.5 % Frequency Tolerance: ± 0.3 % Features: Built in Capacitor Capacitance: 22 pF Impedance: 30 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Obsolete
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AWSCR-MGD Length: 7.4 mm Width: 3.4 mm Height: 2.1 mm Operating Temperature: -25°C ~ 85°C Frequency: 8 MHz Frequency Stability: ± 0.5 % Frequency Tolerance: ± 0.3 % Features: Built in Capacitor Capacitance: 22 pF Impedance: 30 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWSCR-MGD - AWSCR-8.00MGD-T4 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AWSCR-MGD Length: 7.4 mm Width: 3.4 mm Height: 2.1 mm Operating Temperature: -25°C ~ 85°C Frequency: 8 MHz Frequency Stability: ± 0.5 % Frequency Tolerance: ± 0.3 % Features: Built in Capacitor Capacitance: 22 pF Impedance: 30 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Obsolete

RoHS/RoHS II Compliant

  • Series: AWSCR-MGD
  • Length: 7.4 mm
  • Width: 3.4 mm
  • Height: 2.1 mm
  • Operating Temperature: -25°C ~ 85°C
  • Frequency: 8 MHz
  • Frequency Stability: ± 0.5 %
  • Frequency Tolerance: ± 0.3 %
  • Features: Built in Capacitor
  • Capacitance: 22 pF
  • Impedance: 30 Ω
  • Mounting Type: Surface Mount
  • Package / Case: 3-SMD, Non-Standard
  • Part Status: Obsolete
Supplier's Site
Resonators - AWSCR-8.00MGD-T4-ND - DigiKey
Thief River Falls, MN, United States
8MHz Ceramic Resonator Built in Capacitor 22pF ±0.5% 30 Ohms -25°C ~ 85°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 22pF ±0.5% 30 Ohms -25°C ~ 85°C Surface Mount

Buy Now Datasheet
CERAMIC RES 8.0000MHZ 22PF SMD

CERAMIC RES 8.0000MHZ 22PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators Resonators
Product Number AWSCR-8.00MGD-T4 AWSCR-8.00MGD-T4-ND AWSCR-8.00MGD-T4
Product Name AWSCR-MGD Resonators Resonators
Features / Standards RoHS Built-in Capacitor
Frequency 8 MHz 8 MHz
Frequency Tolerance 0.3000 % 0.3000 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-18-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
7 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Crystals, Oscillators, Resonators - Oscillators - 1196351-NZ2520SB-32.768KHZ-NSA3536C - Win Source Electronics
Specs
Resonator Type XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 0.0328 MHz
View Details