Abracon, LLC Ceramic Resonators AWSCR-7.37CRLA-C15-T3

Description
Abracon AWSCR-7.37CRLA-C15-T 3
Request a Quote Datasheet
Description
Abracon AWSCR-7.37CRLA-C15-T 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators - 1886608P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
1886608P
Ceramic Resonators 1886608P
Abracon AWSCR-7.37CRLA-C15-T 3

Abracon AWSCR-7.37CRLA-C15-T3

Supplier's Site
Ceramic Resonators - 1886608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
1886608
Ceramic Resonators 1886608
Abracon AWSCR-7.37CRLA-C15-T 3

Abracon AWSCR-7.37CRLA-C15-T3

Supplier's Site
Ceramic Resonators - 1886529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
1886529
Ceramic Resonators 1886529
Abracon AWSCR-7.37CRLA-C15-T 3

Abracon AWSCR-7.37CRLA-C15-T3

Supplier's Site
Resonators - 535-15108-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-15108-1-ND
Resonators 535-15108-1-ND
7.37MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount

7.37MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 535-15108-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-15108-6-ND
Resonators 535-15108-6-ND
7.37MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount

7.37MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 535-15108-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-15108-2-ND
Resonators 535-15108-2-ND
7.37MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount

7.37MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Cer Res 7.37Mhz 15Pf Smd Rohs Compliant Abracon - 16AH0985 - Newark, An Avnet Company
Chicago, IL, United States
Cer Res 7.37Mhz 15Pf Smd Rohs Compliant Abracon
16AH0985
Cer Res 7.37Mhz 15Pf Smd Rohs Compliant Abracon 16AH0985
CER RES 7.37MHZ 15PF SMD ROHS COMPLIANT: YES

CER RES 7.37MHZ 15PF SMD ROHS COMPLIANT: YES

Supplier's Site
Cer Res 7.37Mhz 15Pf Smd Rohs Compliant Abracon - 16AH0986 - Newark, An Avnet Company
Chicago, IL, United States
Cer Res 7.37Mhz 15Pf Smd Rohs Compliant Abracon
16AH0986
Cer Res 7.37Mhz 15Pf Smd Rohs Compliant Abracon 16AH0986
CER RES 7.37MHZ 15PF SMD ROHS COMPLIANT: YES

CER RES 7.37MHZ 15PF SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Resonator, 7.37Mhz, Smd Rohs Compliant Abracon - 80AH1617 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 7.37Mhz, Smd Rohs Compliant Abracon
80AH1617
Ceramic Resonator, 7.37Mhz, Smd Rohs Compliant Abracon 80AH1617
CERAMIC RESONATOR, 7.37MHZ, SMD ROHS COMPLIANT: YES

CERAMIC RESONATOR, 7.37MHZ, SMD ROHS COMPLIANT: YES

Supplier's Site
Ceramic Resonators AWSCR-7.37CRLA-C15-T3
Ceramic Resonators

Ceramic Resonators

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators Resonators Resonators Resonators
Product Number 1886608P 1886608 535-15108-1-ND 16AH0985 80AH1617 AWSCR-7.37CRLA-C15-T3
Product Name Ceramic Resonators Ceramic Resonators Resonators Cer Res 7.37Mhz 15Pf Smd Rohs Compliant Abracon Ceramic Resonator, 7.37Mhz, Smd Rohs Compliant Abracon Ceramic Resonators
Features / Standards RoHS RoHS Lead-Free; Built-in Capacitor RoHS RoHS
Frequency 7.37 MHz 7.37 MHz
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - XC1107TR-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
SAW Resonator - SPT433M3225R - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Resonator Type SAW
Package / Form Factor 3.2*2.5 mm
Frequency 434 MHz
View Details
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
SAW Resonator (2-Port) - Q50 2-port (5.0mm x 5.0mm) - Jauch Quartz America, Inc.
Specs
Resonator Type SAW
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details