The ECS-CTP-2.00-15-TR is a surface-mount ceramic resonator with a frequency of 2.00 MHz and built-in 15 pF capacitors, designed for cost-effective frequency control where absolute accuracy is not critical. It features a 6.0 x 3.0 mm package with a height of 1.8 ±0.2 mm, operates from -40°C to +85°C, and has a frequency tolerance of ±0.5% at +25°C. The equivalent series resistance is 100 Ω, with a DC voltage rating of 6 V and an AC voltage rating of 15 Vp-p. It meets a 500 MΩ insulation resistance at 10 V for 1 minute and complies with a peak reflow temperature of +260°C for 10 seconds. The part has a 3-pin configuration with standard package footprint and is supplied on tape and reel.
When you purchase electronic components, like ceramic resonators, from ECS Inc., you’ll receive a highly reliable product with long-term stability. All ceramic products designed by ECS Inc. feature low-series resistance, precision frequency selection and stable frequency tolerance within their specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57 MHz, you’ll find one from ECS Inc. that suits your project and budget. See for yourself why ECS Inc. ceramic resonators should be your top choice for your application. Request a sample.
2MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 100 Ohms -40°C ~ 85°C Surface Mount
2MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 100 Ohms -40°C ~ 85°C Surface Mount
2MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 100 Ohms -40°C ~ 85°C Surface Mount
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Resonators | Resonators |
| Product Number | ECS-CTP-2.00-15-TR | 50-ECS-CTP-2.00-15-CT-ND |
| Product Name | Ceramic Resonators | Resonators |
| Resonator Type | Ceramic | Ceramic |
| Features / Standards | RoHS | Built-in Capacitor |
| Frequency | 2 MHz |