Abracon, LLC Resonators AWSCR-5.00CPLA-C30-T4

Description
5MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
5MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 535-15100-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-15100-1-ND
Resonators 535-15100-1-ND
5MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -40°C ~ 85°C Surface Mount

5MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 535-15100-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-15100-6-ND
Resonators 535-15100-6-ND
5MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -40°C ~ 85°C Surface Mount

5MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 535-15100-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-15100-2-ND
Resonators 535-15100-2-ND
5MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -40°C ~ 85°C Surface Mount

5MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
CERAMIC RES 5.0000MHZ 30PF SMD

CERAMIC RES 5.0000MHZ 30PF SMD

Supplier's Site
Cer Res 5Mhz 30Pf Smd Rohs Compliant Abracon - 16AH0969 - Newark, An Avnet Company
Chicago, IL, United States
Cer Res 5Mhz 30Pf Smd Rohs Compliant Abracon
16AH0969
Cer Res 5Mhz 30Pf Smd Rohs Compliant Abracon 16AH0969
CER RES 5MHZ 30PF SMD ROHS COMPLIANT: YES

CER RES 5MHZ 30PF SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cer Res 5Mhz 30Pf Smd Rohs Compliant Abracon - 16AH0970 - Newark, An Avnet Company
Chicago, IL, United States
Cer Res 5Mhz 30Pf Smd Rohs Compliant Abracon
16AH0970
Cer Res 5Mhz 30Pf Smd Rohs Compliant Abracon 16AH0970
CER RES 5MHZ 30PF SMD ROHS COMPLIANT: YES

CER RES 5MHZ 30PF SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resonators Resonators Resonators
Product Number 535-15100-1-ND AWSCR-5.00CPLA-C30-T4 16AH0969
Product Name Resonators Resonators Cer Res 5Mhz 30Pf Smd Rohs Compliant Abracon
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free; Built-in Capacitor RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Surface Mount Crystals - ECS-.327-9-34R-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
SAW Resonator - SPT315M3225R - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Resonator Type SAW
Package / Form Factor 3.2*2.5 mm
Frequency 315 MHz
View Details
SAW Filter - WF871D0426CD - NDK
Specs
Resonator Type SAW
Package / Form Factor Surface Mount; 3.0×3.0×1.25mm
Features / Standards RoHS; Lead-Free
View Details