The ECX-34R is a surface mount tuning fork crystal designed for low-power real-time clock applications, featuring a 3.2 x 1.5 x 0.9 mm ceramic package. It operates at 32.768 kHz with a load capacitance of 9 pF, a maximum equivalent series resistance of 50 kΩ, and a frequency tolerance of ±20 ppm at +25°C. The device supports an operating temperature range of -40°C to +85°C, with a storage temperature range of -55°C to +125°C. It meets RoHS compliance and has a drive level of 0.5 μW, shunt capacitance of 1.3 pF, and insulation resistance of 500 MΩ at 100 V DC. The part is rated for reflow soldering up to +260°C for 10 seconds, with MSL 1 and gold finish.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
ECS Inc International ECS-.327-9-34R-TR
32.768kHz ±20ppm Crystal 9pF 50 kOhms 2-SMD, No Lead
32.768kHz ±20ppm Crystal 9pF 50 kOhms 2-SMD, No Lead
32.768kHz ±20ppm Crystal 9pF 50 kOhms 2-SMD, No Lead
Manufacturer: ECS Inc.
Win Source Part Number: 1328378-ECS-.327-9-3
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Reel - TR
Type: kHz Crystal (Tuning Fork)
Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 3,000
Mounting: Surface Mount
Frequency: 32.768 kHz
ESR (Equivalent Series Resistance): 50 kOhms
Frequency Tolerance: ±20ppm
Load Capacitance: 9pF
Operating Mode: Fundamental
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 2-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0010
Other Part Number: XC2125CT,XC2125DKR,X
RoHS Status: ROHS3 Compliant
CRYSTAL, 32.768KHZ, SMD, 3.2Mm x 1.5MM ROHS COMPLIANT: YES
| ECS Inc. International | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals | Oscillators | Crystals |
| Product Number | ECS-.327-9-34R-TR | 301313 | XC2125TR-ND | 1328378-ECS-.327-9-34R-TR | 54AK5772 |
| Product Name | Surface Mount Crystals | Crystal Units | Crystals | Crystals, Oscillators, Resonators - Crystals | Crystal, 32.768Khz, Smd, 3.2Mm X 1.5Mm Rohs Compliant Ecs Inc International |
| Package / Form Factor | Surface Mount | Surface Mount | Surface Mount; 2-SMD, No Lead | Surface Mount; 2-SMD, No Lead | Surface Mount |
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS | RoHS |
| Frequency | 0.0328 MHz | 0.0328 MHz | 0.0328 MHz | ||
| Load Capacitance | 9 pF | 9 pF | 9 pF |