3.68MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -40°C ~ 85°C Surface Mount
3.68MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -40°C ~ 85°C Surface Mount
3.68MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -40°C ~ 85°C Surface Mount
CER RES 3.68MHZ 30PF SMD ROHS COMPLIANT: YES
CER RES 3.68MHZ 30PF SMD ROHS COMPLIANT: YES
CERAMIC RES 3.6800MHZ 30PF SMD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resonators | Resonators | Resonators |
| Product Number | 535-15081-6-ND | 16AH0932 | AWSCR-3.68CPLA-C30-T4 |
| Product Name | Resonators | Cer Res 3.68Mhz 30Pf Smd Rohs Compliant Abracon | Resonators |
| Resonator Type | Ceramic | Ceramic | |
| Package / Form Factor | Surface Mount; 3-SMD, Non-Standard | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free; Built-in Capacitor | RoHS |