Abracon, LLC AWSCR-CV AWSCR-18.43CV-T

Description
RoHS/RoHS II Compliant Series: AWSCR-CV Length: 3.7 mm Width: 3.1 mm Height: 1 mm Operating Temperature: -25°C ~ 85°C Frequency: 18.43 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 22 pF Impedance: 40 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AWSCR-CV Length: 3.7 mm Width: 3.1 mm Height: 1 mm Operating Temperature: -25°C ~ 85°C Frequency: 18.43 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 22 pF Impedance: 40 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWSCR-CV - AWSCR-18.43CV-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AWSCR-CV Length: 3.7 mm Width: 3.1 mm Height: 1 mm Operating Temperature: -25°C ~ 85°C Frequency: 18.43 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 22 pF Impedance: 40 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active

RoHS/RoHS II Compliant

  • Series: AWSCR-CV
  • Length: 3.7 mm
  • Width: 3.1 mm
  • Height: 1 mm
  • Operating Temperature: -25°C ~ 85°C
  • Frequency: 18.43 MHz
  • Frequency Stability: ± 0.3 %
  • Frequency Tolerance: ± 0.5 %
  • Features: Built in Capacitor
  • Capacitance: 22 pF
  • Impedance: 40 Ω
  • Mounting Type: Surface Mount
  • Package / Case: 3-SMD, Non-Standard
  • Part Status: Active
Supplier's Site Datasheet
Resonators - 535-10010-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-10010-1-ND
Resonators 535-10010-1-ND
18.43MHz Ceramic Resonator Built in Capacitor 22pF ±0.3% 40 Ohms -25°C ~ 85°C Surface Mount

18.43MHz Ceramic Resonator Built in Capacitor 22pF ±0.3% 40 Ohms -25°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 535-10010-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-10010-2-ND
Resonators 535-10010-2-ND
18.43MHz Ceramic Resonator Built in Capacitor 22pF ±0.3% 40 Ohms -25°C ~ 85°C Surface Mount

18.43MHz Ceramic Resonator Built in Capacitor 22pF ±0.3% 40 Ohms -25°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 535-10010-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-10010-6-ND
Resonators 535-10010-6-ND
18.43MHz Ceramic Resonator Built in Capacitor 22pF ±0.3% 40 Ohms -25°C ~ 85°C Surface Mount

18.43MHz Ceramic Resonator Built in Capacitor 22pF ±0.3% 40 Ohms -25°C ~ 85°C Surface Mount

Buy Now Datasheet
Ceramic Resonator, 18.43Mhz, Smd, Full Reel; Frequency Abracon - 14T0245 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 18.43Mhz, Smd, Full Reel; Frequency Abracon
14T0245
Ceramic Resonator, 18.43Mhz, Smd, Full Reel; Frequency Abracon 14T0245
CERAMIC RESONATOR, 18.43MHz, SMD, FULL REEL; Frequency:18.43MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:40ohm; Frequency Tolerance:± 0.5%; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes

CERAMIC RESONATOR, 18.43MHz, SMD, FULL REEL; Frequency:18.43MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:40ohm; Frequency Tolerance:± 0.5%; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 18.4300MHZ 22PF SMD

CERAMIC RES 18.4300MHZ 22PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resonators Resonators Resonators Resonators
Product Number AWSCR-18.43CV-T 535-10010-1-ND 14T0245 AWSCR-18.43CV-T
Product Name AWSCR-CV Resonators Ceramic Resonator, 18.43Mhz, Smd, Full Reel; Frequency Abracon Resonators
Features / Standards RoHS Built-in Capacitor RoHS
Frequency 18.43 MHz 18.43 MHz 18.43 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-3953M-200-B-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 400 MHz
View Details