Abracon, LLC AWSCR-CELB AWSCR-10.00CELB-C10-T3

Description
RoHS/RoHS II Compliant Series: AWSCR-CELB Length: 3.2 mm Width: 1.3 mm Height: 1 mm Operating Temperature: -40°C ~ 125°C Frequency: 10 MHz Frequency Stability: ± 0.2 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 10 pF Impedance: 40 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AWSCR-CELB Length: 3.2 mm Width: 1.3 mm Height: 1 mm Operating Temperature: -40°C ~ 125°C Frequency: 10 MHz Frequency Stability: ± 0.2 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 10 pF Impedance: 40 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWSCR-CELB - AWSCR-10.00CELB-C10-T3 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AWSCR-CELB Length: 3.2 mm Width: 1.3 mm Height: 1 mm Operating Temperature: -40°C ~ 125°C Frequency: 10 MHz Frequency Stability: ± 0.2 % Frequency Tolerance: ± 0.5 % Features: Built in Capacitor Capacitance: 10 pF Impedance: 40 Ω Mounting Type: Surface Mount Package / Case: 3-SMD, Non-Standard Part Status: Active

RoHS/RoHS II Compliant

  • Series: AWSCR-CELB
  • Length: 3.2 mm
  • Width: 1.3 mm
  • Height: 1 mm
  • Operating Temperature: -40°C ~ 125°C
  • Frequency: 10 MHz
  • Frequency Stability: ± 0.2 %
  • Frequency Tolerance: ± 0.5 %
  • Features: Built in Capacitor
  • Capacitance: 10 pF
  • Impedance: 40 Ω
  • Mounting Type: Surface Mount
  • Package / Case: 3-SMD, Non-Standard
  • Part Status: Active
Supplier's Site
Resonators - 535-15062-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-15062-2-ND
Resonators 535-15062-2-ND
10MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

10MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Cer Res 10Mhz 10Pf Smd Rohs Compliant Abracon - 16AH0893 - Newark, An Avnet Company
Chicago, IL, United States
Cer Res 10Mhz 10Pf Smd Rohs Compliant Abracon
16AH0893
Cer Res 10Mhz 10Pf Smd Rohs Compliant Abracon 16AH0893
CER RES 10MHZ 10PF SMD ROHS COMPLIANT: YES

CER RES 10MHZ 10PF SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cer Res 10Mhz 10Pf Smd Rohs Compliant Abracon - 16AH0894 - Newark, An Avnet Company
Chicago, IL, United States
Cer Res 10Mhz 10Pf Smd Rohs Compliant Abracon
16AH0894
Cer Res 10Mhz 10Pf Smd Rohs Compliant Abracon 16AH0894
CER RES 10MHZ 10PF SMD ROHS COMPLIANT: YES

CER RES 10MHZ 10PF SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
CERAMIC RES 10.0000MHZ 10PF SMD

CERAMIC RES 10.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resonators Resonators Resonators Resonators
Product Number AWSCR-10.00CELB-C10-T3 535-15062-2-ND 16AH0893 AWSCR-10.00CELB-C10-T3
Product Name AWSCR-CELB Resonators Cer Res 10Mhz 10Pf Smd Rohs Compliant Abracon Resonators
Features / Standards RoHS Lead-Free; Built-in Capacitor RoHS
Frequency 10 MHz 10 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-40-20-5PXDU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4 MHz
View Details
4 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
SAW Filter - WF972A0125CG - NDK
Specs
Resonator Type SAW
Package / Form Factor Surface Mount; 13.3×6.5×1.45mm
Features / Standards RoHS; Lead-Free
View Details