Abracon, LLC AWCCA-50N50H30-C21-B AWCCA-50N50H30-C21-B

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AWCCA-50N50H30-C21-B Standard: A11 Coil Type: RX or TX Coil Ferrite Shape: Circle Coil Count: 1 Inductance of Layer 1 Coils: 6.3 μH DC Resistance: 38 mΩ Operating Temperature: -25°C ~ 85°C Q of Layer 1 Coils: 90 Length: 50 mm Width: 50 mm Height: 3 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AWCCA-50N50H30-C21-B Standard: A11 Coil Type: RX or TX Coil Ferrite Shape: Circle Coil Count: 1 Inductance of Layer 1 Coils: 6.3 μH DC Resistance: 38 mΩ Operating Temperature: -25°C ~ 85°C Q of Layer 1 Coils: 90 Length: 50 mm Width: 50 mm Height: 3 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWCCA-50N50H30-C21-B - AWCCA-50N50H30-C21-B - Abracon, LLC
Spicewood, TX, United States
AWCCA-50N50H30-C21-B
AWCCA-50N50H30-C21-B
AWCCA-50N50H30-C21-B AWCCA-50N50H30-C21-B
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AWCCA-50N50H30-C21-B Standard: A11 Coil Type: RX or TX Coil Ferrite Shape: Circle Coil Count: 1 Inductance of Layer 1 Coils: 6.3 μH DC Resistance: 38 mΩ Operating Temperature: -25°C ~ 85°C Q of Layer 1 Coils: 90 Length: 50 mm Width: 50 mm Height: 3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AWCCA-50N50H30-C21-B
  • Standard: A11
  • Coil Type: RX or TX Coil
  • Ferrite Shape: Circle
  • Coil Count: 1
  • Inductance of Layer 1 Coils: 6.3 μH
  • DC Resistance: 38 mΩ
  • Operating Temperature: -25°C ~ 85°C
  • Q of Layer 1 Coils: 90
  • Length: 50 mm
  • Width: 50 mm
  • Height: 3 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AWCCA-50N50H30-C21-B
Product Name AWCCA-50N50H30-C21-B
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Testing Frequency 10 kHz
View Details
Fixed Inductors - 0302CS-22NXJLW - 1114284-0302CS-22NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-108-427-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details