Abracon, LLC AWCCA-38R32 AWCCA-38R32H09-C01-B

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AWCCA-38R32 Coil Type: RX Coil Ferrite Shape: Rectangular Coil Count: 1 Inductance of Layer 1 Coils: 11.1 μH DC Resistance: 260 mΩ Operating Temperature: -25°C ~ 85°C Q of Layer 1 Coils: 22 Length: 38.5 mm Width: 32.5 mm Height: 1 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AWCCA-38R32 Coil Type: RX Coil Ferrite Shape: Rectangular Coil Count: 1 Inductance of Layer 1 Coils: 11.1 μH DC Resistance: 260 mΩ Operating Temperature: -25°C ~ 85°C Q of Layer 1 Coils: 22 Length: 38.5 mm Width: 32.5 mm Height: 1 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWCCA-38R32 - AWCCA-38R32H09-C01-B - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AWCCA-38R32 Coil Type: RX Coil Ferrite Shape: Rectangular Coil Count: 1 Inductance of Layer 1 Coils: 11.1 μH DC Resistance: 260 mΩ Operating Temperature: -25°C ~ 85°C Q of Layer 1 Coils: 22 Length: 38.5 mm Width: 32.5 mm Height: 1 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AWCCA-38R32
  • Coil Type: RX Coil
  • Ferrite Shape: Rectangular
  • Coil Count: 1
  • Inductance of Layer 1 Coils: 11.1 μH
  • DC Resistance: 260 mΩ
  • Operating Temperature: -25°C ~ 85°C
  • Q of Layer 1 Coils: 22
  • Length: 38.5 mm
  • Width: 32.5 mm
  • Height: 1 mm
  • Part Status: Active
Supplier's Site Datasheet
Wireless Charging Coils - 535-12500-ND - DigiKey
Thief River Falls, MN, United States
Wireless Charging Coils
535-12500-ND
Wireless Charging Coils 535-12500-ND
1 Coil, 1 Layer 11.1µH Wireless Charging Coil Receiver 260mOhm

1 Coil, 1 Layer 11.1µH Wireless Charging Coil Receiver 260mOhm

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AWCCA-38R32H09-C01-B 535-12500-ND
Product Name AWCCA-38R32 Wireless Charging Coils
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
DCR 0.2600 ohms 0.2600 ohms
Standards and Certifications RoHS
Molded / Shielded Shielded
Inductance Range 11.1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176637-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-3237-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details