Abracon, LLC AWCCA-30N30H20-C01-B AWCCA-30N30H20-C01-B

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AWCCA-30N30H20-C01-B Coil Type: RX or TX Coil Ferrite Shape: Circle Coil Count: 1 Inductance of Layer 1 Coils: 6.3 μH DC Resistance: 140 mΩ Operating Temperature: -25°C ~ 85°C Q of Layer 1 Coils: 26 Length: 30 mm Width: 30 mm Height: 3 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AWCCA-30N30H20-C01-B Coil Type: RX or TX Coil Ferrite Shape: Circle Coil Count: 1 Inductance of Layer 1 Coils: 6.3 μH DC Resistance: 140 mΩ Operating Temperature: -25°C ~ 85°C Q of Layer 1 Coils: 26 Length: 30 mm Width: 30 mm Height: 3 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWCCA-30N30H20-C01-B - AWCCA-30N30H20-C01-B - Abracon, LLC
Spicewood, TX, United States
AWCCA-30N30H20-C01-B
AWCCA-30N30H20-C01-B
AWCCA-30N30H20-C01-B AWCCA-30N30H20-C01-B
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AWCCA-30N30H20-C01-B Coil Type: RX or TX Coil Ferrite Shape: Circle Coil Count: 1 Inductance of Layer 1 Coils: 6.3 μH DC Resistance: 140 mΩ Operating Temperature: -25°C ~ 85°C Q of Layer 1 Coils: 26 Length: 30 mm Width: 30 mm Height: 3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AWCCA-30N30H20-C01-B
  • Coil Type: RX or TX Coil
  • Ferrite Shape: Circle
  • Coil Count: 1
  • Inductance of Layer 1 Coils: 6.3 μH
  • DC Resistance: 140 mΩ
  • Operating Temperature: -25°C ~ 85°C
  • Q of Layer 1 Coils: 26
  • Length: 30 mm
  • Width: 30 mm
  • Height: 3 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AWCCA-30N30H20-C01-B
Product Name AWCCA-30N30H20-C01-B
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-5766-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT80-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers