Abracon, LLC ASTMUPLD XO (Standard) MEMS ASTMUPLDE-200.000MHZ-LY-E

Description
RoHS/RoHS II Compliant Series: ASTMUPLD Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 200 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±10ppm Current - Supply (Max): 55mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ASTMUPLD Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 200 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±10ppm Current - Supply (Max): 55mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASTMUPLD XO (Standard) MEMS - ASTMUPLDE-200.000MHZ-LY-E - Abracon, LLC
Spicewood, TX, United States
ASTMUPLD XO (Standard) MEMS
ASTMUPLDE-200.000MHZ-LY-E
ASTMUPLD XO (Standard) MEMS ASTMUPLDE-200.000MHZ-LY-E
RoHS/RoHS II Compliant Series: ASTMUPLD Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 200 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.25V ~ 3.63V Frequency Stability: ±10ppm Current - Supply (Max): 55mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASTMUPLD
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 200 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 2.25V ~ 3.63V
  • Frequency Stability: ±10ppm
  • Current - Supply (Max): 55mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASTMUPLDE-200.000MHZ-LY-E
Product Name ASTMUPLD XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 200 MHz
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BAA200M000BAG - Richardson RFPD
Specs
Frequency 200 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SA555P - 028016-SA555P - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-PDIP
Frequency 0.1000 MHz
View Details
3 suppliers
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S3 - S33305-12.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 12 MHz
Frequency Stability 50 ppm
View Details