Abracon, LLC ASR ASR433.42E-T

Description
RoHS/RoHS II Compliant Series: ASR Length: 5 mm Width: 5 mm Height: 1.35 mm Operating Temperature: -40°C ~ 85°C Frequency: 433.42 MHz Mounting Type: Surface Mount Package / Case: 8-SMD Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ASR Length: 5 mm Width: 5 mm Height: 1.35 mm Operating Temperature: -40°C ~ 85°C Frequency: 433.42 MHz Mounting Type: Surface Mount Package / Case: 8-SMD Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASR - ASR433.42E-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ASR Length: 5 mm Width: 5 mm Height: 1.35 mm Operating Temperature: -40°C ~ 85°C Frequency: 433.42 MHz Mounting Type: Surface Mount Package / Case: 8-SMD Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASR
  • Length: 5 mm
  • Width: 5 mm
  • Height: 1.35 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 433.42 MHz
  • Mounting Type: Surface Mount
  • Package / Case: 8-SMD
  • Part Status: Active
Supplier's Site Datasheet
Resonators - 535-9279-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-9279-1-ND
Resonators 535-9279-1-ND
433.42MHz SAW Resonator -40°C ~ 85°C Surface Mount

433.42MHz SAW Resonator -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 535-9279-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-9279-2-ND
Resonators 535-9279-2-ND
433.42MHz SAW Resonator -40°C ~ 85°C Surface Mount

433.42MHz SAW Resonator -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators ASR433.42E-T
SAW RES 433.4200MHZ SMD

SAW RES 433.4200MHZ SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators Resonators
Product Number ASR433.42E-T 535-9279-1-ND ASR433.42E-T
Product Name ASR Resonators Resonators
Features / Standards RoHS Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Surface Mount Crystals - ECS-270-20-33-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 27 MHz
View Details
4 suppliers
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
ABS07 kHz Crystal (Tuning Fork) - ABS07-120-32.768KHZ-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 6 pF
View Details
7 suppliers