Abracon, LLC ASR ASR315E-T

Description
RoHS/RoHS II Compliant Series: ASR Length: 5 mm Width: 5 mm Height: 1.35 mm Operating Temperature: -40°C ~ 85°C Frequency: 315 MHz Mounting Type: Surface Mount Package / Case: 8-SMD Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ASR Length: 5 mm Width: 5 mm Height: 1.35 mm Operating Temperature: -40°C ~ 85°C Frequency: 315 MHz Mounting Type: Surface Mount Package / Case: 8-SMD Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASR - ASR315E-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ASR Length: 5 mm Width: 5 mm Height: 1.35 mm Operating Temperature: -40°C ~ 85°C Frequency: 315 MHz Mounting Type: Surface Mount Package / Case: 8-SMD Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASR
  • Length: 5 mm
  • Width: 5 mm
  • Height: 1.35 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 315 MHz
  • Mounting Type: Surface Mount
  • Package / Case: 8-SMD
  • Part Status: Active
Supplier's Site Datasheet
Resonators - 535-9276-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-9276-2-ND
Resonators 535-9276-2-ND
315MHz SAW Resonator -40°C ~ 85°C Surface Mount

315MHz SAW Resonator -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators ASR315E-T
SAW RES 315.0000MHZ SMD

SAW RES 315.0000MHZ SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators Resonators
Product Number ASR315E-T 535-9276-2-ND ASR315E-T
Product Name ASR Resonators Resonators
Features / Standards RoHS Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
Surface Mount Crystals - ECS-.327-6-34B-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 790 MHz
View Details