Abracon, LLC ASPI-8D28 Wirewound (Shielded) ASPI-8D28-6R8M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 6.8 μH DC Resistance Max: 58 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 8.3 mm Width: 8.3 mm Height: 3 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 6.8 μH DC Resistance Max: 58 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 8.3 mm Width: 8.3 mm Height: 3 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-8D28 Wirewound (Shielded) - ASPI-8D28-6R8M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-8D28 Wirewound (Shielded)
ASPI-8D28-6R8M-T
ASPI-8D28 Wirewound (Shielded) ASPI-8D28-6R8M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 6.8 μH DC Resistance Max: 58 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 8.3 mm Width: 8.3 mm Height: 3 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-8D28
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 6.8 μH
  • DC Resistance Max: 58 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 8.3 mm
  • Width: 8.3 mm
  • Height: 3 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - ASPI-8D28-6R8M-T - 1041510-ASPI-8D28-6R8M-T - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ASPI-8D28-6R8M-T
1041510-ASPI-8D28-6R8M-T
Fixed Inductors - ASPI-8D28-6R8M-T 1041510-ASPI-8D28-6R8M-T
Manufacturer: Abracon LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041510-ASPI-8D28-6R 8M-T Length: 8.3 mm Shielding: Shielded Inductance: 6.8 µH Tolerance: 20 % Height: 3 mm Categories: Fixed Inductors DC Resistance (DCR): 58 mΩ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C

Manufacturer: Abracon LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041510-ASPI-8D28-6R8M-T
Length: 8.3 mm
Shielding: Shielded
Inductance: 6.8 µH
Tolerance: 20 %
Height: 3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 58 mΩ
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Abracon, LLC Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-8D28-6R8M-T 1041510-ASPI-8D28-6R8M-T
Product Name ASPI-8D28 Wirewound (Shielded) Fixed Inductors - ASPI-8D28-6R8M-T
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 740mA Inductor and Choke - 71-0402CS-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
Molded SMD Inductors - 2176737-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0018 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5680-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details