Abracon, LLC ASPI-2D18H Wirewound (Shielded) ASPI-2D18H-2R2N-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2D18H Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.9 A Saturation Current: 1.6 A DC Resistance Max: 60 mΩ Operating Temperature: -30°C ~ +100°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 3.2 mm Height: 2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2D18H Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.9 A Saturation Current: 1.6 A DC Resistance Max: 60 mΩ Operating Temperature: -30°C ~ +100°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 3.2 mm Height: 2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-2D18H Wirewound (Shielded) - ASPI-2D18H-2R2N-T - Abracon, LLC
Spicewood, TX, United States
ASPI-2D18H Wirewound (Shielded)
ASPI-2D18H-2R2N-T
ASPI-2D18H Wirewound (Shielded) ASPI-2D18H-2R2N-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2D18H Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.9 A Saturation Current: 1.6 A DC Resistance Max: 60 mΩ Operating Temperature: -30°C ~ +100°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 3.2 mm Height: 2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-2D18H
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 2.2 μH
  • Temperature Rise Current: 1.9 A
  • Saturation Current: 1.6 A
  • DC Resistance Max: 60 mΩ
  • Operating Temperature: -30°C ~ +100°C
  • Tolerance: 30
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 3.2 mm
  • Width: 3.2 mm
  • Height: 2 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-2D18H-2R2N-T
Product Name ASPI-2D18H Wirewound (Shielded)
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers