Abracon, LLC ASPI-1205S Wirewound (Glued Sleeve) ASPI-1205S-4R4M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1205S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 4.4 μH DC Resistance Max: 20 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12 mm Width: 12 mm Height: 6 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1205S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 4.4 μH DC Resistance Max: 20 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12 mm Width: 12 mm Height: 6 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-1205S Wirewound (Glued Sleeve) - ASPI-1205S-4R4M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-1205S Wirewound (Glued Sleeve)
ASPI-1205S-4R4M-T
ASPI-1205S Wirewound (Glued Sleeve) ASPI-1205S-4R4M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1205S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 4.4 μH DC Resistance Max: 20 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12 mm Width: 12 mm Height: 6 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-1205S
  • Application: Power
  • Type: Wirewound (Glued Sleeve)
  • Rating: N/A
  • Inductance: 4.4 μH
  • DC Resistance Max: 20 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 12 mm
  • Width: 12 mm
  • Height: 6 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-1205S-4R4M-T
Product Name ASPI-1205S Wirewound (Glued Sleeve)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 4.4 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N2 0402CS-8N2XJRW , 0402CS-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1625813-1 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 1000 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5728-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details