Abracon, LLC ASPI-1205S Wirewound (Glued Sleeve) ASPI-1205S-2R1M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1205S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 2.1 μH DC Resistance Max: 14 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12 mm Width: 12 mm Height: 6 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1205S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 2.1 μH DC Resistance Max: 14 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12 mm Width: 12 mm Height: 6 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-1205S Wirewound (Glued Sleeve) - ASPI-1205S-2R1M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-1205S Wirewound (Glued Sleeve)
ASPI-1205S-2R1M-T
ASPI-1205S Wirewound (Glued Sleeve) ASPI-1205S-2R1M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1205S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 2.1 μH DC Resistance Max: 14 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12 mm Width: 12 mm Height: 6 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-1205S
  • Application: Power
  • Type: Wirewound (Glued Sleeve)
  • Rating: N/A
  • Inductance: 2.1 μH
  • DC Resistance Max: 14 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 12 mm
  • Width: 12 mm
  • Height: 6 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-1205S-2R1M-T
Product Name ASPI-1205S Wirewound (Glued Sleeve)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 2.1 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - 1X97-10221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 4.47 ohms
View Details
Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-C22C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details