Abracon, LLC ASPI-1204S Wirewound (Glued Sleeve) ASPI-1204S-270M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1204S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 27 μH Saturation Current: 2.8 A DC Resistance Max: 80 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12.5 mm Width: 12.5 mm Height: 4.5 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1204S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 27 μH Saturation Current: 2.8 A DC Resistance Max: 80 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12.5 mm Width: 12.5 mm Height: 4.5 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-1204S Wirewound (Glued Sleeve) - ASPI-1204S-270M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-1204S Wirewound (Glued Sleeve)
ASPI-1204S-270M-T
ASPI-1204S Wirewound (Glued Sleeve) ASPI-1204S-270M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1204S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 27 μH Saturation Current: 2.8 A DC Resistance Max: 80 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12.5 mm Width: 12.5 mm Height: 4.5 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-1204S
  • Application: Power
  • Type: Wirewound (Glued Sleeve)
  • Rating: N/A
  • Inductance: 27 μH
  • Saturation Current: 2.8 A
  • DC Resistance Max: 80 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 12.5 mm
  • Width: 12.5 mm
  • Height: 4.5 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-1204S-270M-T
Product Name ASPI-1204S Wirewound (Glued Sleeve)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 27 microH
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-22N 026011C-22NXJRW , 026011C-22NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers