RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ASPI-104S
Application: Power
Type: Wirewound (Shielded)
Rating: N/A
Inductance: 220 μH
DC Resistance Max: 756 mΩ
Operating Temperature: -40°C ~ +125°C
Tolerance: 30
Shielding: Shielded
Mounting: SMD
Length/Diameter: 10.4 mm
Width: 10.4 mm
Height: 7.3 mm
Part Status: Active
Abracon, LLC
Done
Datasheet
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ASPI-104S
Application: Power
Type: Wirewound (Shielded)
Rating: N/A
Inductance: 220 μH
DC Resistance Max: 756 mΩ
Operating Temperature: -40°C ~ +125°C
Tolerance: 30
Shielding: Shielded
Mounting: SMD
Length/Diameter: 10.4 mm
Width: 10.4 mm
Height: 7.3 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ASPI-104S
Application: Power
Type: Wirewound (Shielded)
Rating: N/A
Inductance: 220 μH
DC Resistance Max: 756 mΩ
Operating Temperature: -40°C ~ +125°C
Tolerance: 30
Shielding: Shielded
Mounting: SMD
Length/Diameter: 10.4 mm
Width: 10.4 mm
Height: 7.3 mm
Part Status: Active