Abracon, LLC ASPI-1005 Wirewound (Unshielded) ASPI-1005-681K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1005 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 680 μH DC Resistance Max: 2.25 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 10 mm Width: 9 mm Height: 5.4 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1005 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 680 μH DC Resistance Max: 2.25 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 10 mm Width: 9 mm Height: 5.4 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-1005 Wirewound (Unshielded) - ASPI-1005-681K-T - Abracon, LLC
Spicewood, TX, United States
ASPI-1005 Wirewound (Unshielded)
ASPI-1005-681K-T
ASPI-1005 Wirewound (Unshielded) ASPI-1005-681K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1005 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 680 μH DC Resistance Max: 2.25 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 10 mm Width: 9 mm Height: 5.4 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-1005
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 680 μH
  • DC Resistance Max: 2.25 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 10 mm
  • Width: 9 mm
  • Height: 5.4 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-1005-681K-T - 1094573-ASPI-1005-681K-T - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ASPI-1005-681K-T
1094573-ASPI-1005-681K-T
Fixed Inductors - ASPI-1005-681K-T 1094573-ASPI-1005-681K-T
Manufacturer: Abracon LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094573-ASPI-1005-68 1K-T Length: 10 mm Inductance: 680 µH Tolerance: 10 % Height: 5.4 mm Categories: Fixed Inductors DC Resistance (DCR): 2.25 Ω Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C

Manufacturer: Abracon LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094573-ASPI-1005-681K-T
Length: 10 mm
Inductance: 680 µH
Tolerance: 10 %
Height: 5.4 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.25 Ω
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Abracon, LLC Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-1005-681K-T 1094573-ASPI-1005-681K-T
Product Name ASPI-1005 Wirewound (Unshielded) Fixed Inductors - ASPI-1005-681K-T
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 680 microH 680 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-3N3 0201HT-3N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-108-430-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers