Abracon, LLC ASPI-0840 Wirewound (Resin Shield) ASPI-0840-6R8N-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0840 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 4 A Saturation Current: 4.4 A DC Resistance Max: 25 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0840 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 4 A Saturation Current: 4.4 A DC Resistance Max: 25 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0840 Wirewound (Resin Shield) - ASPI-0840-6R8N-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0840 Wirewound (Resin Shield)
ASPI-0840-6R8N-T
ASPI-0840 Wirewound (Resin Shield) ASPI-0840-6R8N-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0840 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 4 A Saturation Current: 4.4 A DC Resistance Max: 25 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0840
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 6.8 μH
  • Temperature Rise Current: 4 A
  • Saturation Current: 4.4 A
  • DC Resistance Max: 25 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 30
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 8 mm
  • Width: 8 mm
  • Height: 4 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0840-6R8N-T
Product Name ASPI-0840 Wirewound (Resin Shield)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details