Abracon, LLC ASPI-0810T Wirewound (Shielded) ASPI-0810T-330M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0810T Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH Temperature Rise Current: 2 A Saturation Current: 4 A DC Resistance Max: 80 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 9.5 mm Height: 11.5 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0810T Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH Temperature Rise Current: 2 A Saturation Current: 4 A DC Resistance Max: 80 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 9.5 mm Height: 11.5 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0810T Wirewound (Shielded) - ASPI-0810T-330M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0810T Wirewound (Shielded)
ASPI-0810T-330M-T
ASPI-0810T Wirewound (Shielded) ASPI-0810T-330M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0810T Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH Temperature Rise Current: 2 A Saturation Current: 4 A DC Resistance Max: 80 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 9.5 mm Height: 11.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0810T
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 33 μH
  • Temperature Rise Current: 2 A
  • Saturation Current: 4 A
  • DC Resistance Max: 80 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 13.5 mm
  • Width: 9.5 mm
  • Height: 11.5 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0810T-330M-T
Product Name ASPI-0810T Wirewound (Shielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176785-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 1857561 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 2200 microH
View Details