Abracon, LLC ASPI-0804TS Wirewound (Shielded) ASPI-0804TS-680M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804TS Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 68 μH Temperature Rise Current: 0.9 A Saturation Current: 450 mA DC Resistance Max: 150 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.04 mm Height: 5.08 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804TS Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 68 μH Temperature Rise Current: 0.9 A Saturation Current: 450 mA DC Resistance Max: 150 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.04 mm Height: 5.08 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0804TS Wirewound (Shielded) - ASPI-0804TS-680M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0804TS Wirewound (Shielded)
ASPI-0804TS-680M-T
ASPI-0804TS Wirewound (Shielded) ASPI-0804TS-680M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804TS Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 68 μH Temperature Rise Current: 0.9 A Saturation Current: 450 mA DC Resistance Max: 150 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.04 mm Height: 5.08 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0804TS
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 68 μH
  • Temperature Rise Current: 0.9 A
  • Saturation Current: 450 mA
  • DC Resistance Max: 150 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 12.95 mm
  • Width: 9.04 mm
  • Height: 5.08 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0804TS-680M-T
Product Name ASPI-0804TS Wirewound (Shielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details