Abracon, LLC ASPI-0804TS Wirewound (Shielded) ASPI-0804TS-330M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804TS Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH Temperature Rise Current: 1.3 A Saturation Current: 900 mA DC Resistance Max: 90 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.04 mm Height: 5.08 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804TS Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH Temperature Rise Current: 1.3 A Saturation Current: 900 mA DC Resistance Max: 90 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.04 mm Height: 5.08 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0804TS Wirewound (Shielded) - ASPI-0804TS-330M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0804TS Wirewound (Shielded)
ASPI-0804TS-330M-T
ASPI-0804TS Wirewound (Shielded) ASPI-0804TS-330M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804TS Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH Temperature Rise Current: 1.3 A Saturation Current: 900 mA DC Resistance Max: 90 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.04 mm Height: 5.08 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0804TS
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 33 μH
  • Temperature Rise Current: 1.3 A
  • Saturation Current: 900 mA
  • DC Resistance Max: 90 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 12.95 mm
  • Width: 9.04 mm
  • Height: 5.08 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0804TS-330M-T
Product Name ASPI-0804TS Wirewound (Shielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N6 0201DS-3N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
10A 9.5mH 1.77uF Inductor and Choke - 166-10ET1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 9500 microH
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-108-437-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details