TE Connectivity High Frequency & RF Inductors 3-2176075-2

Description
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 150 DC Resistance (OHM) : 1 Inductance (MICHEN) : .0032 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 6 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote Datasheet
Description
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 150 DC Resistance (OHM) : 1 Inductance (MICHEN) : .0032 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 6 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 3-2176075-2 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
3-2176075-2
High Frequency & RF Inductors 3-2176075-2
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 150 DC Resistance (OHM) : 1 Inductance (MICHEN) : .0032 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 6 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount

Dimensions


  • Passive Component Dimensions (MM) : .6 x .3 x .23

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 150
  • DC Resistance (OHM) : 1
  • Inductance (MICHEN) : .0032
  • Passive Component Tolerance (PCT) : 2
  • Self Resonant Frequency (GHZ) : 6

Other


  • Comment : Tolerance 0.2nH.
  • Inductor Quality Factor : 8

Packaging Features


  • Packaging Method : Reeled

Product Type Features


  • Element Type : Thin Film
  • Inductor Type : High Frequency
  • Package Size Code : 0201

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
Buy Now Datasheet
Fixed Inductors - A115964TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A115964TR-ND
Fixed Inductors A115964TR-ND
3.2nH Unshielded Thin Film Inductor 150mA 1Ohm Max 0201 (0603 Metric)

3.2nH Unshielded Thin Film Inductor 150mA 1Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 3-2176075-2 A115964TR-ND
Product Name High Frequency & RF Inductors Fixed Inductors
Standards and Certifications RoHS
Inductance Range 0.0032 microH
Inductance Tolerance 2 (+/- %)
DCR 1 ohms 1 ohms
SRF 6000 MHz 6000 MHz
Unlock Full Specs
to access all available technical data