Abracon, LLC ASPI-0802T Wirewound (Unshielded) ASPI-0802T-330M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0802T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 33 μH Saturation Current: 1.6 A DC Resistance Max: 250 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 3 mm Part Status: Active
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0802T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 33 μH Saturation Current: 1.6 A DC Resistance Max: 250 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 3 mm Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASPI-0802T-330M-T is a wirewound, unshielded SMD power inductor designed for high performance and energy storage applications. It features an inductance of 330 µH with a tolerance of ±20%. The inductor has a maximum DC resistance of 2.7 ohms and can handle a saturation current of 0.4 A. It operates effectively within a temperature range of -40°C to +85°C. The product is suitable for use in step-up and step-down converters, telecommunications, and DC-DC converters in devices such as PDAs, notebook computers, and mobile phones. The dimensions of the inductor are 8.6 mm in length, 3.0 mm in width, and 9.5 mm in height. It is available in tape and reel packaging for efficient handling in automated assembly processes.

Datasheet Summary
Powered by GS/AI

The ASPI-0802T-330M-T is a wirewound, unshielded SMD power inductor designed for high performance and energy storage applications. It features an inductance of 330 µH with a tolerance of ±20%. The inductor has a maximum DC resistance of 2.7 ohms and can handle a saturation current of 0.4 A. It operates effectively within a temperature range of -40°C to +85°C. The product is suitable for use in step-up and step-down converters, telecommunications, and DC-DC converters in devices such as PDAs, notebook computers, and mobile phones. The dimensions of the inductor are 8.6 mm in length, 3.0 mm in width, and 9.5 mm in height. It is available in tape and reel packaging for efficient handling in automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
ASPI-0802T Wirewound (Unshielded) - ASPI-0802T-330M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0802T Wirewound (Unshielded)
ASPI-0802T-330M-T
ASPI-0802T Wirewound (Unshielded) ASPI-0802T-330M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0802T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 33 μH Saturation Current: 1.6 A DC Resistance Max: 250 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0802T
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 33 μH
  • Saturation Current: 1.6 A
  • DC Resistance Max: 250 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 12.95 mm
  • Width: 9.4 mm
  • Height: 3 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0802T-330M-T
Product Name ASPI-0802T Wirewound (Unshielded)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
Fixed Inductors - 486-DEN-40-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 1621453 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details