Abracon, LLC ASPI-0704S Wirewound (Glued Sleeve) ASPI-0704S-821M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 820 μH Saturation Current: 200 mA DC Resistance Max: 5.2 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 7.3 mm Height: 4.5 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 820 μH Saturation Current: 200 mA DC Resistance Max: 5.2 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 7.3 mm Height: 4.5 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0704S Wirewound (Glued Sleeve) - ASPI-0704S-821M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0704S Wirewound (Glued Sleeve)
ASPI-0704S-821M-T
ASPI-0704S Wirewound (Glued Sleeve) ASPI-0704S-821M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 820 μH Saturation Current: 200 mA DC Resistance Max: 5.2 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 7.3 mm Height: 4.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0704S
  • Application: Power
  • Type: Wirewound (Glued Sleeve)
  • Rating: N/A
  • Inductance: 820 μH
  • Saturation Current: 200 mA
  • DC Resistance Max: 5.2 Ω
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.3 mm
  • Width: 7.3 mm
  • Height: 4.5 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0704S-821M-T
Product Name ASPI-0704S Wirewound (Glued Sleeve)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 820 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE6N8J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
500uH 12A 38mOhm Inductor and Choke - 839-DLFL-0147-12D5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 5.00E-4 microH
Lead Style Radial; Radial
View Details
2 suppliers