Abracon, LLC ASPI-0703S Wirewound (Glued Sleeve) ASPI-0703S-181M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0703S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 180 μH Temperature Rise Current: 0.45 A Saturation Current: 390 mA DC Resistance Max: 1.45 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 7.3 mm Height: 3.2 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0703S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 180 μH Temperature Rise Current: 0.45 A Saturation Current: 390 mA DC Resistance Max: 1.45 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 7.3 mm Height: 3.2 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0703S Wirewound (Glued Sleeve) - ASPI-0703S-181M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0703S Wirewound (Glued Sleeve)
ASPI-0703S-181M-T
ASPI-0703S Wirewound (Glued Sleeve) ASPI-0703S-181M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0703S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 180 μH Temperature Rise Current: 0.45 A Saturation Current: 390 mA DC Resistance Max: 1.45 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 7.3 mm Height: 3.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0703S
  • Application: Power
  • Type: Wirewound (Glued Sleeve)
  • Rating: N/A
  • Inductance: 180 μH
  • Temperature Rise Current: 0.45 A
  • Saturation Current: 390 mA
  • DC Resistance Max: 1.45 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.3 mm
  • Width: 7.3 mm
  • Height: 3.2 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0703S-181M-T
Product Name ASPI-0703S Wirewound (Glued Sleeve)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers
Fixed Inductors - 486-3138-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 1620285 - RS Components, Ltd.
Specs
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite; Ferrite
View Details