Abracon, LLC ASPI-0703S Wirewound (Glued Sleeve) ASPI-0703S-102M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0703S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 1 mH Temperature Rise Current: 0.16 A Saturation Current: 160 mA DC Resistance Max: 9.44 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 7.3 mm Height: 3.2 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0703S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 1 mH Temperature Rise Current: 0.16 A Saturation Current: 160 mA DC Resistance Max: 9.44 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 7.3 mm Height: 3.2 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0703S Wirewound (Glued Sleeve) - ASPI-0703S-102M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0703S Wirewound (Glued Sleeve)
ASPI-0703S-102M-T
ASPI-0703S Wirewound (Glued Sleeve) ASPI-0703S-102M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0703S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 1 mH Temperature Rise Current: 0.16 A Saturation Current: 160 mA DC Resistance Max: 9.44 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 7.3 mm Height: 3.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0703S
  • Application: Power
  • Type: Wirewound (Glued Sleeve)
  • Rating: N/A
  • Inductance: 1 mH
  • Temperature Rise Current: 0.16 A
  • Saturation Current: 160 mA
  • DC Resistance Max: 9.44 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.3 mm
  • Width: 7.3 mm
  • Height: 3.2 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0703S-102M-T
Product Name ASPI-0703S Wirewound (Glued Sleeve)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Common Mode Chokes - 486-DKFP-G22G-043R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-910 0201AF-910XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details