Abracon, LLC ASPI-0703C Wirewound (Shielded) ASPI-0703C-3R3M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0703C Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.3 μH Saturation Current: 1.9 A DC Resistance Max: 42 mΩ Operating Temperature: -20°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7 mm Width: 7 mm Height: 3.2 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0703C Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.3 μH Saturation Current: 1.9 A DC Resistance Max: 42 mΩ Operating Temperature: -20°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7 mm Width: 7 mm Height: 3.2 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0703C Wirewound (Shielded) - ASPI-0703C-3R3M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0703C Wirewound (Shielded)
ASPI-0703C-3R3M-T
ASPI-0703C Wirewound (Shielded) ASPI-0703C-3R3M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0703C Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.3 μH Saturation Current: 1.9 A DC Resistance Max: 42 mΩ Operating Temperature: -20°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7 mm Width: 7 mm Height: 3.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0703C
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 3.3 μH
  • Saturation Current: 1.9 A
  • DC Resistance Max: 42 mΩ
  • Operating Temperature: -20°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7 mm
  • Width: 7 mm
  • Height: 3.2 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0703C-3R3M-T
Product Name ASPI-0703C Wirewound (Shielded)
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-175-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-15N 016008C-15NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details