Abracon, LLC ASPI-0540 Wirewound (Resin Shield) ASPI-0540-220M-T1

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0540 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 1.4 A Saturation Current: 1.6 A DC Resistance Max: 126 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 4 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0540 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 1.4 A Saturation Current: 1.6 A DC Resistance Max: 126 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 4 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0540 Wirewound (Resin Shield) - ASPI-0540-220M-T1 - Abracon, LLC
Spicewood, TX, United States
ASPI-0540 Wirewound (Resin Shield)
ASPI-0540-220M-T1
ASPI-0540 Wirewound (Resin Shield) ASPI-0540-220M-T1
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0540 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 1.4 A Saturation Current: 1.6 A DC Resistance Max: 126 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 4 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0540
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 22 μH
  • Temperature Rise Current: 1.4 A
  • Saturation Current: 1.6 A
  • DC Resistance Max: 126 mΩ
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 5 mm
  • Width: 5 mm
  • Height: 4 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0540-220M-T1
Product Name ASPI-0540 Wirewound (Resin Shield)
Operating Temperature -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Common Mode Chokes - 486-3-127-625-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details