Abracon, LLC ASPI-0520 Wirewound (Resin Shield) ASPI-0520-5R6M-T2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0520 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 1.8 A Saturation Current: 1.8 A DC Resistance Max: 88 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0520 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 1.8 A Saturation Current: 1.8 A DC Resistance Max: 88 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0520 Wirewound (Resin Shield) - ASPI-0520-5R6M-T2 - Abracon, LLC
Spicewood, TX, United States
ASPI-0520 Wirewound (Resin Shield)
ASPI-0520-5R6M-T2
ASPI-0520 Wirewound (Resin Shield) ASPI-0520-5R6M-T2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0520 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 1.8 A Saturation Current: 1.8 A DC Resistance Max: 88 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 5 mm Width: 5 mm Height: 2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0520
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 5.6 μH
  • Temperature Rise Current: 1.8 A
  • Saturation Current: 1.8 A
  • DC Resistance Max: 88 mΩ
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 5 mm
  • Width: 5 mm
  • Height: 2 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0520-5R6M-T2
Product Name ASPI-0520 Wirewound (Resin Shield)
Operating Temperature -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C22C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details